EN
  • EN
  • DE

ISD33120P

Part No ISD33120P
Manufacturer Winbond Electronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Packaging Bulk
Win Source Part Number 992480-ISD33120P
Categories OEM Parts(F-I)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISD33120P CAD Model

Description

The ISD33120P is a single-chip multi-message voice record and playback device manufactured by Winbond Electronics. It is designed for applications requiring short-duration audio storage and playback, such as voice prompts, alarms, and sound effects. The ISD33120P integrates analog input, memory storage, and audio output functions into a single chip, simplifying system design and reducing component count.

Applications

  • Voice Prompts: Used in interactive voice response (IVR) systems and automated customer service.
  • Alarm Systems: Provides voice alerts in security systems and smoke detectors.
  • Toys and Games: Incorporates sound effects and voice messages in electronic toys and games.
  • Industrial Equipment: Used for voice announcements and status indicators in industrial control systems.
  • Medical Devices: Provides voice instructions and alerts in medical equipment.

Features

  • Recording Duration: Typically provides several minutes of recording time (check the datasheet for the specific duration).
  • Multi-Message Capability: Allows for recording and playback of multiple independent messages.
  • Integrated Microphone Amplifier: Includes an onboard microphone amplifier for direct connection to a microphone.
  • Audio Output: Provides an analog audio output for connection to a speaker or audio amplifier.
  • Simple Interface: Easy-to-use interface for recording, playback, and control.

Benefits

  • Voice Storage: Enables storage and playback of voice prompts and audio messages.
  • Simplified Design: Integrates multiple functions into a single chip, reducing component count.
  • Flexible Message Management: Allows for recording and playback of multiple independent messages.
  • Easy Integration: Simple interface simplifies system design and development.

Additional Details

The ISD33120P voice record and playback device from Winbond Electronics is designed for ease of use and versatile application. Its integrated microphone amplifier and audio output simplify the connection to external audio components. The multi-message capability allows for storing and playing back different messages as needed. The device is typically controlled through a simple interface, making it easy to integrate into various electronic systems. When using the ISD33120P, it is important to consult the datasheet for detailed specifications, application guidelines, and timing requirements. Proper power supply filtering and decoupling are necessary to ensure stable and reliable operation.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess