EN
  • EN
  • DE

WPT2N32-6/TR

Part No WPT2N32-6/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 403045-WPT2N32-6/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WPT2N32-6/TR CAD Model

Description

The WPT2N32-6/TR is a wireless power transmitter IC manufactured by Willsemi. It facilitates the transfer of electrical power wirelessly to compatible receiver devices. This IC incorporates advanced power management and control circuitry, enabling efficient and safe wireless charging. It is designed to meet the demands of various wireless power applications, offering a convenient and cable-free charging experience.

Applications:

  • Wireless charging stands for mobile phones
  • Wireless charging pads for wearable devices
  • Wireless power transfer in automotive consoles
  • Wireless charging for medical implants
  • Wireless charging solutions for power tools

Features:

  • Qi-compliant: Supports the Qi wireless charging standard, ensuring compatibility with a wide range of devices.
  • Foreign Object Detection (FOD): Detects and prevents charging if foreign metallic objects are present in the charging field.
  • Over-Voltage Protection (OVP): Protects the device from voltage surges.
  • Over-Current Protection (OCP): Protects the device from excessive current draw.
  • Thermal Shutdown: Prevents overheating by shutting down the transmitter when the temperature exceeds a safe limit.
  • High Efficiency: Maximizes the power transferred to the receiver, minimizing energy loss.
  • Compact Design: Allows for easy integration into various devices.

Benefits:

  • Cable-Free Charging: Eliminates the need for cables, providing a convenient charging solution.
  • Improved Durability: Reduces wear and tear on charging ports.
  • Enhanced Safety: Built-in protection features ensure safe operation.
  • Sleek Design: Wireless charging solutions offer a cleaner and more modern look.
  • Versatile Applications: Suitable for a wide range of consumer and industrial applications.

Additional Details:

The WPT2N32-6/TR operates at a specific frequency as defined by the Qi wireless charging standard. The 'TR' suffix indicates that the component is supplied in tape and reel packaging, suitable for automated assembly processes. To create a complete wireless power transfer system, the IC requires external components such as a transmitting coil and resonant capacitors. Detailed specifications, application notes, and recommended component values can be found in the manufacturer's datasheet.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,830 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess