The WPM3407C-3/TR is a P-channel MOSFET manufactured by Willsemi, designed for various power management applications. It's engineered to provide efficient and reliable performance in a small form factor. This MOSFET is characterized by its low on-resistance and fast switching speed, making it suitable for demanding applications.
Applications:
- Load Switching
- Power Management in Portable Devices
- Battery Charging Circuits
- DC-DC Conversion
Features:
- Low On-Resistance: Minimizes conduction losses for improved efficiency.
- Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
- Logic Level Gate Drive: Allows for easy interfacing with microcontrollers and other control circuits.
- Compact Package: Ideal for space-constrained applications.
- RoHS Compliant: Meets environmental regulations.
Benefits:
- Enhanced Efficiency: Low on-resistance and fast switching speed contribute to improved power efficiency.
- Reduced Power Dissipation: Minimizes heat generation, extending component lifespan.
- Simplified Circuit Design: Logic level gate drive simplifies integration into existing systems.
- Compact and Lightweight: Suitable for portable and handheld devices.
Additional Details:
The WPM3407C-3/TR is commonly used as a high-side switch in power management circuits. It is a P-Channel enhancement mode MOSFET. For detailed specifications, including drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID), refer to the official Willsemi datasheet for the part number.