EN
  • EN
  • DE

WPM2006-6/TR

Part No WPM2006-6/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Description Power MOSFET and Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 403020-WPM2006-6/TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name WPM20066
Introduction Date December 29, 2009
Ultra Librarian 3D Model Ultra Librarian WPM2006-6/TR CAD Model

Description

The WPM2006-6/TR is a P-Channel enhancement mode MOSFET from Willsemi, supplied in tape and reel packaging for automated assembly. It's designed for efficient load switching and power management in portable devices and other applications where minimizing power loss is crucial. This device offers low on-resistance and is optimized for automated manufacturing processes.

Applications:

  • Automated Assembly: Specifically packaged for pick-and-place machines in high-volume production.
  • Load Switching: Used in applications requiring efficient control of power distribution.
  • Portable Devices: Ideal for use in smartphones, tablets, and other battery-powered devices.
  • Power Management Systems: Suitable for DC-DC converters and voltage regulators.
  • Battery Management Systems: Used in circuits that protect batteries from overcharge and discharge.

Features:

  • P-Channel Enhancement Mode: Offers straightforward drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Charge (Qg): Enables faster switching speeds and reduces power consumption.
  • Tape and Reel Packaging: Facilitates automated assembly in high-volume manufacturing.
  • Small Footprint: Typically available in a SOT-23 package for space optimization.
  • High Avalanche Energy: Provides robust performance in demanding applications.
  • Lead-Free and RoHS Compliant: Environmentally friendly.

Benefits:

  • Efficient Assembly: Tape and reel packaging reduces assembly time and costs.
  • Improved Efficiency: Low on-resistance minimizes power dissipation, enhancing overall system efficiency.
  • Extended Battery Life: Lower power loss leads to longer battery life in portable devices.
  • Simplified Circuit Design: P-Channel configuration simplifies driver circuit design.
  • Compact Solution: Small package allows integration into space-constrained designs.
  • Enhanced Reliability: Robust design ensures reliable operation.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details:

The WPM2006-6/TR is designed for compatibility with standard pick-and-place equipment. Refer to the datasheet for specific electrical characteristics, including drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and gate threshold voltage (VGS(th)). The tape and reel specifications are also crucial for ensuring proper handling during automated assembly. This device is designed as a direct replacement for the standard WPM2006 in applications requiring automated assembly processes.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0871 $50.0825
1,400+ $0.0715 $100.1000
2,165+ $0.0693 $150.0345
2,990+ $0.0670 $200.3300
3,860+ $0.0648 $250.1280
5,165+ $0.0581 $300.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,591 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess