EN
  • EN
  • DE

WL2001E33-5/TR

Part No WL2001E33-5/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 402389-WL2001E33-5/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WL2001E33-5/TR CAD Model

Description

The Willsemi WL2001E33-5/TR is a power management integrated circuit (PMIC) designed for diverse electronic applications requiring efficient power distribution and regulation. The device ensures stable operation and contributes to overall energy efficiency within a system. The "/TR" suffix signifies that it comes in tape and reel packaging, making it suitable for automated assembly processes. Willsemi specializes in integrated circuit design and manufacturing.

Applications

  • Power management in portable electronics
  • Voltage regulation in battery-operated devices
  • Power distribution in embedded systems
  • DC-DC conversion in various applications
  • Power supply management for microcontrollers and other processors

Features

  • Integrated power management functions
  • Efficient DC-DC conversion capabilities
  • Over-voltage protection
  • Over-current protection
  • Short-circuit protection

Benefits

  • Efficient power consumption for extended battery life
  • Stable voltage regulation for reliable operation of electronic components
  • Protection against electrical faults and damage
  • Compact size for space-constrained applications
  • Cost-effective power management solution

Additional Details

Designed for high efficiency and low quiescent current, the WL2001E33-5/TR is particularly well-suited for battery-powered applications. It is generally available in a small surface-mount package, and detailed technical specifications like input and output voltage ranges, switching frequency, and other parameters are provided in the manufacturer's datasheet. The tape and reel packaging is specifically tailored for automated assembly in high-volume manufacturing environments.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess