EN
  • EN
  • DE

VESD5411N-2/TR

Part No VESD5411N-2/TR
Manufacturer Willsemi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841979-VESD5411N-2/TR
Ultra Librarian 3D Model Ultra Librarian VESD5411N-2/TR CAD Model

Description

The VESD5411N-2/TR is a Transient Voltage Suppressor (TVS) diode manufactured by Willsemi. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

Applications

  • ESD Protection: Protects electronic circuits from electrostatic discharge events.
  • Overvoltage Protection: Provides overvoltage protection for data lines and power lines.
  • I/O Port Protection: Protects I/O ports from voltage transients.
  • Data Line Protection: Protects data lines in communication systems.
  • Power Supply Protection: Protects power supplies from voltage surges.

Features

  • Low Clamping Voltage: Minimizes the voltage across the protected device during a transient event.
  • Fast Response Time: Quickly responds to transient events.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Package: Available in a compact package for space-constrained designs.
  • AEC-Q101 Qualified: Suitable for automotive applications.

Benefits

  • Protection from Voltage Transients: Prevents damage to sensitive electronic components.
  • Improved System Reliability: Enhances the reliability of electronic systems.
  • Signal Integrity: Low capacitance ensures signal integrity in high-speed data lines.
  • Design Flexibility: Compact size allows for integration into a variety of applications.
  • Automotive Grade: Suitable for use in automotive environments.

Additional Details

The VESD5411N-2/TR's specific details, including its breakdown voltage, clamping voltage, peak pulse current, capacitance, and package type, are available in the official Willsemi datasheet. TVS diodes are typically connected in parallel with the protected circuit. It is crucial to select a TVS diode with appropriate voltage and current ratings for the intended application.

This TVS diode is particularly suited for protecting sensitive electronics from ESD and other transient voltage events, ensuring reliable operation in various applications, including automotive electronics and high-speed data communication systems.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess