EN
  • EN
  • DE

ESD5B5V-2/TR

Part No ESD5B5V-2/TR
Manufacturer Willsemi
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822891-ESD5B5V-2/TR
Ultra Librarian 3D Model Ultra Librarian ESD5B5V-2/TR CAD Model

Description

The ESD5B5V-2/TR is a transient voltage suppressor (TVS) diode designed to protect electronic circuits from electrostatic discharge (ESD) damage. It is manufactured by Willsemi and comes in a SOD-523 package. This device is designed for applications where space is a constraint, while providing a robust ESD protection.

Applications

  • Smartphones: Used to protect I/O ports, buttons, and other exposed interfaces from ESD strikes.
  • Tablets: Provides ESD protection for external connectors and internal circuitry.
  • Wearable Devices: Protects sensitive components in smartwatches, fitness trackers, and other wearables.
  • Portable Electronics: Safeguards MP3 players, digital cameras, and other portable devices from ESD events.
  • Industrial Equipment: Offers ESD protection in industrial control systems and other applications requiring robust protection.

Features

  • ESD Protection: Provides ESD protection according to IEC 61000-4-2 standard with ±30kV air discharge and ±30kV contact discharge.
  • Low Clamping Voltage: Minimizes the voltage seen by protected components during an ESD event.
  • Low Leakage Current: Ensures minimal power consumption and signal degradation.
  • Small Package: The SOD-523 package allows for high-density board layouts.
  • Fast Response Time: Quickly clamps the voltage during an ESD event, providing effective protection.

Benefits

  • Improved Reliability: Reduces the risk of ESD-induced failures, improving product reliability and lifespan.
  • Reduced Downtime: Minimizes equipment downtime due to ESD damage.
  • Cost Savings: Prevents costly repairs and replacements of damaged components.
  • Enhanced Product Quality: Ensures consistent performance and quality by preventing ESD-related malfunctions.
  • Compliance with Standards: Helps products meet industry standards for ESD protection.

Additional Details

The ESD5B5V-2/TR features a reverse working voltage of 5V, making it suitable for protecting 5V circuits. Its typical junction capacitance is around 30 pF. The operating temperature range is typically -55°C to +125°C. The “/TR” at the end of the part number indicates that the component is supplied on tape and reel for automated assembly. It is also RoHS compliant, meaning it does not contain hazardous substances.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,295+ $0.0387 $50.1165
3,145+ $0.0318 $100.0110
4,875+ $0.0308 $150.1500
6,715+ $0.0298 $200.1070
8,685+ $0.0288 $250.1280
11,630+ $0.0258 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,682 pieces
MOQ: 1295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess