EN
  • EN
  • DE

ESD5301N-2/TR

Part No ESD5301N-2/TR
Manufacturer Willsemi
Catalog Miscellaneous
Description 1-Line, Uni-directional, Ultra-low Capacitance Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822854-ESD5301N-2/TR
Ultra Librarian 3D Model Ultra Librarian ESD5301N-2/TR CAD Model

Description

The ESD5301N-2/TR is a Transient Voltage Suppressor (TVS) diode designed for electrostatic discharge (ESD) protection. Manufactured by Willsemi, this device is part of their extensive range of ESD protection solutions, offering robust protection for sensitive electronic components against voltage transients.

Applications:

  • Cellular phones: Protecting sensitive ICs from ESD during handling and use.
  • Portable devices: Including MP3 players, digital cameras, and PDAs.
  • Communication systems: Safeguarding data lines and interfaces.
  • Automotive electronics: Protecting against ESD in automotive control units.
  • Consumer electronics: For devices such as TVs, set-top boxes, and gaming consoles.

Features:

  • Low clamping voltage: Provides effective protection by limiting the voltage spike seen by the protected device.
  • Fast response time: Quickly clamps voltage transients to protect sensitive components.
  • Small package size: Typically available in compact packages suitable for space-constrained applications.
  • Low leakage current: Minimizes power consumption and impact on signal integrity.
  • High ESD withstand capability: Designed to withstand multiple ESD strikes without degradation.

Benefits:

  • Enhanced system reliability: Protects sensitive components from ESD damage, reducing failures and downtime.
  • Extended product lifespan: Prevents ESD-related degradation, increasing the longevity of electronic devices.
  • Reduced warranty costs: Minimizes ESD-related returns and repairs.
  • Improved system performance: Ensures signal integrity by preventing ESD-induced noise and interference.
  • Simplified design: Easy to implement into existing circuit designs with minimal impact on board layout.

The ESD5301N-2/TR features a low clamping voltage, which ensures that the protected device is not exposed to excessive voltage during an ESD event. Its fast response time allows it to quickly clamp voltage transients, preventing damage. The small package size makes it suitable for use in compact electronic devices. Further technical specifications would include its breakdown voltage, clamping voltage, and ESD withstand voltage rating; however, this information should be verified against the manufacturer's datasheet.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2,105+ $0.0238 $50.0990
5,105+ $0.0196 $100.0580
7,895+ $0.0190 $150.0050
10,930+ $0.0183 $200.0190
14,125+ $0.0177 $250.0125
18,870+ $0.0159 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,560 pieces
MOQ: 2105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess