EN
  • EN
  • DE

ESD11N5VA-2/TR

Part No ESD11N5VA-2/TR
Manufacturer Willsemi
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822849-ESD11N5VA-2/TR
Ultra Librarian 3D Model Ultra Librarian ESD11N5VA-2/TR CAD Model

Description

The ESD11N5VA-2/TR is a Transient Voltage Suppressor (TVS) diode manufactured by Willsemi. It's designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. The "TR" at the end typically indicates tape and reel packaging for automated assembly processes.

Applications

  • Mobile Phones
  • Tablets
  • Wearable Devices
  • Portable Electronics
  • USB Ports
  • HDMI Ports
  • Data Lines

Features

  • Low Clamping Voltage: Provides excellent protection by limiting the voltage across the protected device during an ESD event.
  • Fast Response Time: Reacts quickly to transient events, ensuring that the protected device is not exposed to damaging voltages.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Small Package Size: Available in a compact package, making it suitable for space-constrained applications.
  • AEC-Q101 Qualified: Suitable for automotive applications.

Benefits

  • ESD Protection: Protects sensitive electronic components from damage due to electrostatic discharge.
  • Transient Voltage Suppression: Suppresses voltage spikes and other transient events.
  • Improved Reliability: Enhances the reliability of electronic devices by preventing damage from voltage transients.
  • Minimized Signal Degradation: Low capacitance ensures minimal impact on signal integrity in high-speed data lines.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.

Additional Details

The ESD11N5VA-2/TR is typically a unidirectional TVS diode, meaning it provides protection against positive voltage transients. It's characterized by its breakdown voltage, clamping voltage, and capacitance. The breakdown voltage is the voltage at which the diode starts to conduct. The clamping voltage is the maximum voltage that the diode will allow across the protected device during an ESD event. The capacitance is the amount of capacitance that the diode adds to the circuit. This particular part has a working voltage of 5V. It commonly utilizes a SOD-323 package. They are used in high-speed data lines such as USB and HDMI.

The "-2" likely refers to a specific configuration or version of the device, while the "/TR" indicates tape and reel packaging. This packaging is commonly used for automated assembly processes. RoHS compliant.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess