EN
  • EN
  • DE

ESDA6V1W6

Part No ESDA6V1W6
Manufacturer WILLAS ELECTRONIC CORP
Catalog END - OF - LIFE
Description Transient Voltage Suppressors for ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLAS ELECTRONIC CORP
Win Source Part Number 1172691-ESDA6V1W6
Manufacturer Homepage www.willas.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDA6V1W6 CAD Model

Description

The ESDA6V1W6 is a transient voltage suppressor (TVS) diode manufactured by WILLAS ELECTRONIC CORP. It is specifically designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This TVS diode offers fast response time and low clamping voltage, making it suitable for safeguarding data lines, I/O ports, and other vulnerable circuitry.

Applications:

  • Mobile Phones: Protecting I/O ports, display interfaces, and charging circuits from ESD.
  • Tablets: Safeguarding data lines and connectors from transient voltage events.
  • Wearable Devices: Protecting sensitive circuitry in smartwatches, fitness trackers, and other wearable technology.
  • Portable Electronics: Ensuring ESD protection for devices such as MP3 players and digital cameras.
  • Communication Equipment: Protecting data lines and interfaces in network devices.

Features:

  • Low clamping voltage: Limits the voltage across the protected device during a transient event, preventing damage.
  • Fast response time: Quickly clamps transient voltages, ensuring immediate protection.
  • Small package size: Allows for compact PCB designs.
  • Low leakage current: Minimizes power consumption.
  • ESD protection: Provides protection against electrostatic discharge events, up to a specified voltage level.

Benefits:

  • Enhanced reliability: Protects sensitive electronic components from damage due to ESD and transient voltages, increasing the reliability of the end product.
  • Reduced downtime: Minimizes the risk of equipment failure due to voltage surges.
  • Improved product lifespan: Prolongs the operational life of electronic devices by safeguarding them from damaging voltage events.
  • Cost savings: Reduces the need for repairs and replacements due to ESD-related failures.
  • Compact design: Enables the integration of ESD protection into space-constrained applications.

Technical Specifications:

Typical parameters for the ESDA6V1W6 include:

  • Reverse Stand-Off Voltage (VRWM): Typically 5V to 6V.
  • Breakdown Voltage (VBR): Typically around 7V.
  • Clamping Voltage (VC): Typically around 10V at a specified peak pulse current.
  • Peak Pulse Current (IPP): Varies depending on the test waveform (e.g., 8/20 μs, ESD).
  • Junction Capacitance (CJ): Typically a few pF.

The ESDA6V1W6 is commonly available in a SOD-323 or similar small surface-mount package. Always refer to the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3,970+ $0.0146 $57.9620
9,620+ $0.0120 $115.4400
14,855+ $0.0117 $173.8035
20,620+ $0.0112 $230.9440
26,600+ $0.0109 $289.9400
35,715+ $0.0097 $346.4355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess