Products specifications Report Issue?

Category Tools - Wrenches
Mfr Wiha
Package Box
Product Status Obsolete
Tool Type Combination
Measurement Type Metric
End - Size 13mm
Length 6.69" (170.0mm)
Finish Satin Chrome Finish
End Detail Angled 15°
Weight 0.14 lb (63.5 g)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8204.11.0030
Win Source Part Number 855912-40009
Ultra Librarian 3D Model Ultra Librarian 40009 CAD Model

Description

The Wiha Combination Wrench is a versatile tool designed for various applications.

  • Applications: Automotive Repairs or Household Projects
  • Finish: Satin Chrome
  • Durability: Provides Durability
  • Corrosion Resistance: Resistant to Corrosion
  • Length: 6.69" (170.0mm)
  • Weight: 0.14 lb (63.5 g)
  • End Size: 13mm
  • End Detail: Angled 15-Degree End
  • Accessibility: Easy Access to Tight Spaces
  • Suitability: Professional or DIY Enthusiast
  • Reliability: Reliable and Efficient
  • Convenience: Easier and More Convenient Tasks
  • Manufacturer: Wiha

You May Also Be Interested in

TE Connectivity
TOOL HAND CRIMPER 0.75MM SIDE
Need more? Email Us
ECAD model for 2-1579004-2
Klein Tools, Inc.
COLD WEATHER GLOVES MEDIUM
Lowest to $52.5525
ECAD model for 40211
TE Connectivity
CABLE TRIMMER FOR RG-402/U
Need more? Email Us
ECAD model for 1055526-1
Wiha
BIT PHILLIPS SZ00 1.1"
Need more? Email Us
ECAD model for 75110
ITT Cannon, LLC
TOOL HAND CRIMPER 20-26AWG SIDE
Need more? Email Us
ECAD model for 112108-0001
Klein Tools, Inc.
ELECTRICIAN'S GLOVES - EXTRA-LAR
Need more? Email Us
ECAD model for 40074
TE Connectivity
INSERTION MACHINE P300
Need more? Email Us
ECAD model for 2-517001-3
Panduit Corp
6.7 TON CRIMP TOOL ASSEMBLY, NA
Need more? Email Us
ECAD model for CT-3001/CCP
Astro Tool Corp
TOOL REMOVAL TIP M81969/30B-22
Need more? Email Us
ECAD model for ATML 3022B

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention