EN
  • EN
  • DE

EDI8L32512C17AC

Part No EDI8L32512C17AC
Manufacturer White Electronic Designs Corporation
Catalog END - OF - LIFE
Description 512Kx32 CMOS High Speed Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer White Electronic Designs Corporation
Win Source Part Number 1170806-EDI8L32512C17AC
Manufacturer Homepage www.whiteedc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EDI8L32512C17AC CAD Model

Description

The EDI8L32512C17AC is a high-performance SRAM (Static Random-Access Memory) module manufactured by White Electronic Designs Corporation (WEDC). Designed for critical applications requiring high speed and reliability, this memory module is commonly used in military, aerospace, industrial, and medical systems. Its robust design and wide temperature range make it suitable for demanding environments.

Applications

  • Military and Aerospace Systems: Used in flight control systems, radar systems, and communication equipment.
  • Industrial Automation: Implemented in PLCs, robotics, and process control systems.
  • Medical Devices: Integrated into diagnostic imaging equipment, patient monitoring systems, and therapeutic devices.
  • Telecommunications: Employed in network infrastructure, switches, and routers.
  • High-Performance Computing: Used in embedded systems and data processing units.

Features

  • Memory Type: SRAM (Static Random-Access Memory)
  • Density: 16Mb (512K x 32)
  • Access Time: 17ns
  • Operating Temperature: -55°C to +125°C (Extended Temperature Range)
  • Supply Voltage: 3.3V
  • Package: Hermetic Ceramic Package
  • Data Retention: Excellent data retention capabilities
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive

Benefits

  • High-Speed Operation: Fast access time of 17ns ensures rapid data retrieval and processing.
  • Reliable Performance: Designed for operation in extreme temperature conditions.
  • Data Integrity: SRAM technology guarantees data retention as long as power is supplied.
  • Durable Packaging: Hermetic ceramic package provides robust protection against environmental factors.
  • Extended Lifespan: Manufactured with high-quality components for long-term reliability.

Additional Details

The EDI8L32512C17AC is organized as 512K words by 32 bits, providing a total memory capacity of 16Mb. It operates on a 3.3V power supply and is available in various package options to suit different application requirements. The hermetic ceramic package offers excellent resistance to moisture, radiation, and other environmental contaminants, ensuring reliable performance in harsh conditions. This SRAM module is designed to meet stringent military and aerospace standards, making it suitable for use in mission-critical applications.

The module’s fast access time, wide operating temperature range, and robust packaging make it an excellent choice for applications requiring high-speed data processing and reliable operation in challenging environments. WEDC's reputation for producing high-quality memory solutions ensures that the EDI8L32512C17AC meets the demanding requirements of critical systems.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess