EN
  • EN
  • DE

WT8801

Part No WT8801
Manufacturer Weltrend
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weltrend
Win Source Part Number 403541-WT8801
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WT8801 CAD Model

Description

The Weltrend WT8801 is a highly integrated single-chip USB Type-C Power Delivery (PD) controller. It is designed to support a wide range of applications, including USB PD chargers, power adapters, and other power delivery devices. This chip facilitates efficient power transfer and adheres to the USB PD specifications, ensuring compatibility and safe operation.

Applications

  • USB PD Chargers
  • Power Adapters
  • Power Banks
  • Docking Stations
  • USB Hubs

Features

  • USB Type-C and Power Delivery (PD) Compliance: Fully compliant with the USB Type-C and USB PD specifications, ensuring compatibility with a wide range of devices.
  • Integrated Microcontroller: Embedded microcontroller for managing PD protocols and custom functions.
  • Programmable Power Supply (PPS) Support: Supports PPS for fine-grained voltage and current adjustments.
  • Over-Voltage Protection (OVP): Protects devices from damage due to excessive voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Short-Circuit Protection (SCP): Detects and protects against short circuits.
  • Over-Temperature Protection (OTP): Shuts down the device to prevent overheating.
  • Low Standby Power Consumption: Minimizes power consumption when the device is idle.
  • I2C Interface: Allows for communication with other system components.
  • GPIO Pins: Provides general-purpose input/output pins for custom functions.

Benefits

  • Enhanced Power Delivery: Enables faster and more efficient charging of devices.
  • Increased Compatibility: Ensures seamless compatibility with USB Type-C and PD-enabled devices.
  • Robust Protection Mechanisms: Protects devices from potential damage due to voltage, current, and temperature fluctuations.
  • Customizable Functionality: Allows for custom configuration and control through the integrated microcontroller and I2C interface.
  • Reduced System Cost: Integration of multiple functions into a single chip reduces the need for external components.
  • Simplified Design: Simplifies the design process for USB PD chargers and power adapters.

The WT8801 operates with a supply voltage typically between 3V and 5.5V, making it suitable for a wide range of power supply applications. Its compact package and low power consumption make it an ideal choice for portable devices and power-efficient systems. The chip also includes built-in discharge paths for VBUS, improving system safety and reliability. The integrated microcontroller can be programmed to implement custom charging profiles and features, providing flexibility for different applications. With its comprehensive feature set and robust protection mechanisms, the Weltrend WT8801 is a reliable and efficient solution for USB Type-C Power Delivery applications.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess