EN
  • EN
  • DE

WT6600F

Part No WT6600F
Manufacturer Weltrend
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weltrend
Win Source Part Number 403476-WT6600F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WT6600F CAD Model

Description

The WT6600F is a highly integrated USB Power Delivery (PD) controller from Weltrend. It's designed to meet the growing demand for efficient and versatile power solutions in various consumer electronics applications. This chip facilitates fast charging capabilities and complies with the USB PD specifications.

Applications

  • USB Type-C Power Adapters
  • Power Banks
  • USB PD Chargers for Smartphones and Tablets
  • Laptop Power Supplies
  • Other USB-C powered devices requiring PD functionality

Features

  • USB Power Delivery (PD) 3.0 compliant: Supports the latest PD standards for optimized power delivery.
  • Integrated USB Type-C controller: Simplifies the design process for USB-C ports.
  • Programmable Power Supply (PPS) support: Allows fine-grained voltage and current adjustments for optimal charging efficiency.
  • Over-voltage protection (OVP): Protects connected devices from voltage spikes.
  • Over-current protection (OCP): Prevents excessive current draw, safeguarding the power supply and connected devices.
  • Short-circuit protection (SCP): Immediately shuts down the power supply in case of a short circuit.
  • Over-temperature protection (OTP): Prevents overheating and ensures long-term reliability.
  • Low standby power consumption: Reduces energy waste when no device is connected.
  • I2C interface: Enables easy communication and control from a microcontroller.
  • QFN package: Compact package for space-constrained applications.

Benefits

  • Fast charging: Significantly reduces charging times for compatible devices.
  • Increased compatibility: Supports a wide range of USB PD enabled devices.
  • Enhanced safety: Comprehensive protection features ensure the safety of both the power supply and connected devices.
  • Improved efficiency: Optimized power delivery minimizes energy waste.
  • Simplified design: Integrated features reduce the number of external components required.
  • Reduced BOM cost: Integration lowers the overall bill of materials cost.

The WT6600F offers a robust and reliable solution for implementing USB Power Delivery in various applications. Its comprehensive feature set, including multiple protection mechanisms and PPS support, makes it a suitable choice for power adapters, power banks, and other USB-C powered devices. Its compliance with USB PD 3.0 ensures compatibility with the latest generation of USB-C devices and contributes to a safer and more efficient charging experience. Weltrend's WT6600F is a cornerstone component for modern fast-charging solutions.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess