Products specifications Report Issue?

Category Circuit Protection - Circuit Breakers
Mfr Weidmuller
Series 9926
Package Bulk
Product Status Obsolete
Mounting Type DIN Rail
Breaker Type Magnetic (Hydraulic Delay)
Current Rating (Amps) 5A
Voltage Rating - AC 240 V
Actuator Type Lever
Number of Poles 2
Approval Agency CE, CSA C22.2 No 235, UL1077, VDE
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.20.0020
Win Source Part Number 863352-926252005
Ultra Librarian 3D Model Ultra Librarian 926252005 CAD Model

Description

The 863352-926252005 is a circuit breaker designed for circuit protection applications. It is a magnetic (hydraulic delay) type breaker with a current rating of 5A.

  • Application: circuit protection
  • Type: magnetic (hydraulic delay)
  • Current Rating: 5A
  • Voltage Rating: 240V AC
  • Actuator: lever
  • Mounting Type: DIN rail
  • Package: bulk
  • Series: 9926
  • Manufacturer: Weidmuller
  • Approvals: CE, CSA C22.2 No 235, UL1077, VDE
  • Status: obsolete

You May Also Be Interested in

Eaton Bussmann
WIDE ATM FOOTPRINT BREAKER - 15
Need more? Email Us
ECAD model for MMB-15
Eaton Bussmann
CIR BRKR 20A AUTO RESET
Need more? Email Us
ECAD model for CBC-20HB
Eaton Bussmann
CIRCUIT BREAKER AUTOMOTIVE
Need more? Email Us
ECAD model for BK/UCB-8
Eaton Bussmann
COMPACTCIRCUITPROTEC AUX
Need more? Email Us
ECAD model for CCP2-AUX-100
TE Connectivity
CIR BRKR THRM 10A 250VAC 50VDC
Need more? Email Us
ECAD model for W33-T2N1Q-10
Eaton Bussmann
MINI C.B. TYPE 3 20 AMP
Need more? Email Us
ECAD model for CB223OS-20
Eaton Bussmann
CIR BRKR 15A 14V AUTOMATIC RESET
Need more? Email Us
ECAD model for BK/CBC-15HB
TE Connectivity
CIR BRKR THRM 5A 250VAC 50VDC
Need more? Email Us
ECAD model for W58-XB1A4A-5
Qualtek
CIR BRKR THRM 5A 250VAC 32VDC
Need more? Email Us
ECAD model for QLB-053-11B3N-3BA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention