EN
  • EN
  • DE

UPD74HCT245C

Part No UPD74HCT245C
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054985-UPD74HCT245C
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HCT245C CAD Model

Description

The UPD74HCT245C is an octal bus transceiver with 3-state outputs manufactured by NEC. This device is commonly used for bidirectional data transfer between two buses or systems. It features a direction control input that determines the direction of data flow, and an output enable input that controls whether the outputs are active or in a high-impedance state. The 'HCT' designation indicates that the device is designed to interface with TTL logic levels while maintaining the high-speed performance of CMOS technology.

Applications

  • Bus Interfacing: Connecting two buses with different voltage levels or impedance characteristics.
  • Microprocessor Systems: Enabling bidirectional data transfer between a microprocessor and peripherals.
  • Memory Interfacing: Connecting memory devices to a system bus.
  • Data Communication Systems: Facilitating bidirectional communication between two devices.
  • I/O Port Expansion: Expanding the number of available I/O ports in a system.
  • Isolating Bus Segments: Isolating sections of a bus for testing or maintenance.

Features

  • Octal Transceiver: Provides eight channels for bidirectional data transfer.
  • 3-State Outputs: Outputs can be in a high, low, or high-impedance state.
  • Direction Control Input: Determines the direction of data flow (A to B or B to A).
  • Output Enable Input: Enables or disables the outputs.
  • TTL-Compatible Inputs: Compatible with TTL logic levels.
  • High-Speed Operation: Fast propagation delay times.
  • Low Power Consumption: CMOS technology ensures low power dissipation.

Benefits

  • Bidirectional Data Transfer: Allows data to flow in both directions between two buses.
  • Bus Isolation: Provides isolation between bus segments when outputs are disabled.
  • TTL Compatibility: Interfaces directly with TTL logic circuits.
  • High-Speed Performance: Enables fast data transfer rates.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Simplified System Design: Reduces the need for external components, simplifying circuit design.
  • Versatile Applications: Suitable for a wide range of bus interfacing and data transfer applications.

Technical Specifications

  • Operating Voltage Range: 4.5V to 5.5V.
  • Operating Temperature Range: -40°C to +85°C.
  • Input Voltage (Low): 0V to 0.8V.
  • Input Voltage (High): 2V to VCC.
  • Output Voltage (Low): 0V to 0.4V.
  • Output Voltage (High): VCC - 0.4V to VCC.
  • Propagation Delay Time: Typically 10ns to 20ns, depending on the load capacitance.
  • Quiescent Current: Typically less than 8µA.
  • Package Type: DIP-20 or SOIC-20.

The UPD74HCT245C is a reliable and versatile octal bus transceiver suitable for a wide range of bus interfacing and data transfer applications. Its bidirectional capability, TTL compatibility, and high-speed performance make it a valuable component in digital system design.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
U-blox
Lowest to $110.7143
Microchip Technology
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess