EN
  • EN
  • DE

1206090000

Part No 1206090000
Manufacturer Weidmuller
Catalog Heavy Duty Connectors - Housings, Hoods, Bases
Description HDC 04A TOLU 1M16G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Hood
Style Top Entry
Size 1
Lock Location Locking Clip (1) on Base Bottom
Thread Size M16
Size / Dimension 1.055" L x 1.055" W x 1.055" H (26.80mm x 26.80mm x 26.80mm)
Housing Color Gray
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1637561-1206090000
Ultra Librarian 3D Model Ultra Librarian 1206090000 CAD Model

Description

N

You May Also Be Interested in

HARTING
CONN HOOD TOP ENTRY SZ16B PG21
Need more? Email Us
TE Connectivity
CONN HOOD SIDE ENTRY SZ8 PG29
Need more? Email Us
TE Connectivity
CONN BASE BOTTOM ENTRY SZ4
Need more? Email Us
TE Connectivity
CONN BASE BOTTOM ENTRY SZ5
Need more? Email Us
TE Connectivity
CONN HOOD SIDE ENTRY SZ6 PG21
Need more? Email Us
Amphenol
CONN HOOD SIDE ENTRY SZE16 PG21
Need more? Email Us
HARTING
HAN MODULAR TWIN ANGLED HOUSING
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ16A
Need more? Email Us
TE Connectivity
CONN HOOD TOP ENTRY SZ2 M20
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess