EN
  • EN
  • DE

1147360000

Part No 1147360000
Manufacturer Weidmuller
Catalog Headers, Plugs and Sockets
Description TERM BLOCK HDR 4POS VERT 5.08MM / 4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200" (5.08mm) Vertical Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Mfr Weidmüller
Series Omnimate SL
Package Bulk
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 4
Positions Per Level 4
Number of Levels 1
Pitch 0.200" (5.08mm)
Header Orientation Vertical
Termination Style Solder
Mounting Type Through Hole
Current - IEC 24A
Voltage - IEC 400 V
Current - UL 18.5 A
Voltage - UL 300 V
Color Orange
Temperature Range - Operating -50°C ~ 100°C
Contact Mating Finish Tin
Features Interlocking (Side)
Material Flammability Rating UL94 V-0
Contact Material Copper Alloy
Housing Material Polyamide (PA) , Nylon, Glass Filled
Contact Tail Length 0.126" (3.20mm)
Insulation Height 0.472" (12.00mm)
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1349487-1147360000
Ultra Librarian 3D Model Ultra Librarian 1147360000 CAD Model

Description

The SunLED discrete LED indication is a NanoPoint-0201 series product.

  • Manufacturer: Not specified in description
  • Product Name: NanoPoint-0201 Series LED
  • Color: Green
  • Package: Tape & Reel
  • Size/Dimension: 0.65mm L x 0.35mm W
  • Standard Package: 4,000
  • Configuration: Standard
  • Viewing Angle: 145℃
  • Lens Color: Colorless
  • Lens Transparency: Clear
  • Millicandela Rating: 79mcd
  • Current - Test: 5mA
  • Wavelength - Dominant: 527nm
  • Wavelength - Peak: 518nm
  • Height (Max): 0.25mm
  • Mounting Type: Surface Mount
  • Package/Case: 2-SMD, No Lead
  • Supplier Device Package: 2-SMD
  • Lens Style: Rectangle with Flat Top
  • Lens Size: 0.65mm x 0.35mm
  • ECCN: EAR99
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.41.0000
  • Voltage Forward (Vf) (Typ): 3V

You May Also Be Interested in

Phoenix Contact
TERM BLOCK PLUG 2POS STR 7.5MM
Lowest to $1.6008
Phoenix Contact
TERM BLOCK HDR 4POS 90DEG 3.5MM
Lowest to $0.6162
Phoenix Contact
TERM BLOCK PLUG 16POS 3.5MM
Lowest to $10.0411
Phoenix Contact
TERM BLOCK HDR 7POS VERT 3.5MM
Lowest to $1.4262
Phoenix Contact
TERM BLOCK HDR 7POS VERT 5.08MM
Lowest to $0.8732
Phoenix Contact
TERM BLOCK HDR 8POS 90DEG 7.62MM
Lowest to $8.5805
Phoenix Contact
TERM BLOCK HDR 12POS 90DEG
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 16POS 90DEG 3.5MM
Lowest to $5.8209
WAGO Corporation
SOCKET 3-POLE; BLACK
Lowest to $5.5080

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess