EN
  • EN
  • DE

1048350000

Part No 1048350000
Manufacturer Weidmuller
Catalog Connectors, Interconnects
Description TERM BLOCK HDR 2POS VERT 7.62MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsTerminal BlocksHeaders, Plugs and Sockets
Manufacturer Weidmüller
Series Omnimate SV
Packaging Bulk
Part Status Active
Type Header, Blade Pins, Shrouded (4 Side)
Number of Positions 2
Positions Per Level 2
Number of Levels 1
Pitch 0.300" (7.62mm)
Header Orientation Vertical
Termination Style Solder
Mounting Type Through Hole
Current - IEC 41A
Voltage - IEC 1 kV
Current - UL 40.5 A
Voltage - UL 300 V
Color Black
Operating Temperature -50°C ~ 130°C
Contact Mating Finish Tin
Features Latch Holder
Material Flammability Rating UL94 V-0
Ingress Protection IP20
Contact Material Copper Alloy
Housing Material Polyamide (PA), Nylon, Glass Filled
Contact Tail Length 0.138" (3.50mm)
Insulation Height 1.114" (28.30mm)
Ultra Librarian 3D Model Ultra Librarian 1048350000 CAD Model

You May Also Be Interested in

Amphenol Commercial Products
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
C&K Components
D-Sub Standard Connectors
Need more? Email Us
Wch
2.00mm Pitch Pico-Lock Receptacl
Need more? Email Us
AVX Corporation
CONN SSL POKE-IN CONT 22-26AWG
Need more? Email Us
JST Sales America Inc.
PSI HEADER (DIP TOP)
Need more? Email Us
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
JST Sales America Inc.
SDHK CONNECTOR
Need more? Email Us
I-Pex
MINIDOCK RECEPTACLE R/A SLIM 80P
Need more? Email Us
Wch
.250 X .032 INSULK. FLAG (C-2211
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess