EN
  • EN
  • DE

1024400000

Part No 1024400000
Manufacturer Weidmuller
Catalog Terminal Blocks
Description Terminal Block, Screw, Clamping Yoke, 2 Poles, 55V, 8A, 0.5 ... 2.5mm², Dark Beige
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CE, IEC
Color Beige
Current 1 A
Depth 10.2 mm
Flammability Rating UL94 V-0
Height 50 mm
Housing Color Beige
Housing Material Nylon
Insulation Material Thermoplastic
Lead Free Lead Free
Length 60 mm
Max Operating Temperature 120 °C
Min Operating Temperature -50 °C
Mount Through Hole
Number of Circuits 1
Number of Contacts 2
Number of Levels 1
Number of Positions 2
Number of Rows 2
Orientation Straight
Radiation Hardening No
RoHS Compliant
Stripping Length 10 mm
Terminal Width 10.2 mm
Termination Screw
Weight 16.95 g
Width 10.2 mm
Wire Gauge (Max) 26 AWG
Wire Gauge (Min) 12 AWG
Win Source Part Number 1171595-1024400000
Categories Terminal Blocks
Manufacturer Weidmuller
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1024400000 CAD Model

Description

The Weidmuller 1171595-1024400000 is a beige terminal block with screw termination.

  • Termination: Screw
  • Positions: Two
  • Levels: One
  • Contacts: Two
  • Circuits: One
  • Length: 60 mm
  • Height: 50 mm
  • Width: 10.2 mm
  • Housing Material: Nylon
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Flammability Rating: UL94 V-0
  • Wire Gauges: 12 AWG to 26 AWG
  • Operating Temperature Range: -50 °C to 120 °C

You May Also Be Interested in

TE Connectivity
40 Position Barrier Block Jumper Around Barrier, Spade
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
Weidmuller
2 Position Wire to Board Terminal Block Horizontal with Board 0.200" (5.08mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK GROUND 6-14 AWG
Need more? Email Us
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.3232
Weidmuller
CONN TERM BLK GROUND 4-14 AWG
Need more? Email Us
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0937
Amphenol Anytek
13 Position Wire to Board Terminal Block Horizontal with Board 0.295" (7.50mm) Through Hole
Need more? Email Us
Amphenol Anytek
18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess