EN
  • EN
  • DE

1014370000

Part No 1014370000
Manufacturer Weidmuller
Catalog Headers, Plugs and Sockets
Description TERM BLOCK PLUG 2POS STR 5.08MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000463-1014370000
Win Source Part Number Cross
Manufacturer Weidmüller
Category Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series Omnimate BL
Package Box
Type Plug, Female Sockets
Color Orange
Features Ejector Latches, Retention Latches (Non-Wire Side)
Operating Temperature -50°C ~ 100°C
Mounting Type Free Hanging (In-Line)
Ultra Librarian 3D Model Ultra Librarian 1014370000 CAD Model

Description

The Weidmüller Omnimate BL is a female socket plug that falls under the category of Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets. Weidmüller Omnimate BL Win Source Part Number is not specified.

  • Temperature - Operating: -50°C ~ 100°C
  • Mounting Type: Free Hanging (In-Line)
  • Color: Orange
  • Package: Box
  • Features: Ejector Latches, Retention Latches (Non-Wire Side)
  • Category: Terminal Blocks Headers, Plugs and Sockets
  • Type: Female Socket Plug
  • Alternative Parts (Cross-Reference): Yes

You May Also Be Interested in

WAGO Corporation
SOCKET 3-POLE; BLACK
Lowest to $5.5080
Phoenix Contact
TERM BLOCK HDR 3POS 90DEG 3.5MM
Need more? Email Us
Phoenix Contact
TERM BLOCK PLUG 2POS STR 3.81MM
Lowest to $1.0042
Wurth Electronics Inc
TERM BLOCK HDR 2POS VERT 3.81MM
Lowest to $0.7742
Phoenix Contact
TERM BLOCK HDR 11POS VERT 5.08MM
Lowest to $2.3284
Phoenix Contact
TERM BLOCK HDR 4POS VERT 3.81MM
Lowest to $0.8732
Phoenix Contact
TERM BLOCK HDR 7POS 90DEG 5.08MM
Lowest to $0.8732
Wurth Electronics Inc
TERM BLOCK HDR 2POS 90DEG 3.81MM
Lowest to $0.5821
Phoenix Contact
TERM BLOCK HDR 12POS 90DEG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess