EN
  • EN
  • DE

1001580000

Part No 1001580000
Manufacturer Weidmuller
Catalog Headers, Plugs and Sockets
Description 7 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) 90° Free Hanging (In-Line)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weidmüller
Series Omnimate BL
Packaging Box
Type Plug, Female Sockets
Number of Positions 7
Positions Per Level 7
Number of Levels 1
Pitch 0.200" (5.08mm)
Plug Wire Entry 90°
Termination Style Screwless - Leg Spring, Push-In Spring
Mounting Type Free Hanging (In-Line)
Current - IEC 24A
Voltage - IEC 400 V
Current - UL 18.5 A
Voltage - UL 300 V
Wire Gauge or Range - AWG 12-26 AWG
Wire Gauge or Range - mm2 0.2-2.5mm2
Color Orange
Temperature Range - Operating -50°C ~ 100°C
Contact Mating Finish Tin
Features Retention Latches (Wire Side)
Material Flammability Rating UL94 V-0
Ingress Protection IP20
Contact Material Copper Alloy
Housing Material Polybutylene Terephthalate (PBT)
Insulation Height 0.815" (20.70mm)
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1481771-1001580000
Ultra Librarian 3D Model Ultra Librarian 1001580000 CAD Model

You May Also Be Interested in

Phoenix Contact
TERM BLOCK HDR 10POS VERT 3.81MM
Lowest to $2.9105
Wurth Electronics Inc
TERM BLOCK HDR 2POS VERT 3.81MM
Lowest to $0.7742
Phoenix Contact
TERM BLOCK HDR 16POS 90DEG 3.5MM
Lowest to $5.8209
Phoenix Contact
TERM BLOCK HDR 2POS 90DEG 7.62MM
Lowest to $3.1433
Phoenix Contact
TERM BLOCK PLUG 2POS STR 7.5MM
Lowest to $1.6008
Phoenix Contact
TERM BLOCK HDR 18POS 90DEG 3.5MM
Lowest to $9.8374
Weidmuller
TERM BLOCK HDR 6POS VERT 5.08MM
Lowest to $13.0971
Phoenix Contact
TERM BLOCK HDR 7POS VERT 5.08MM
Lowest to $0.8732
WAGO Corporation
TERM BLOCK PLUG 15POS 5MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess