EN
  • EN
  • DE

DS21602N

Part No DS21602N
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK RATE ADAPTER 8DIP / Clock Rate Adapter IC 8.192MHz 1 8-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Type Clock Rate Adapter
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 8.192MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number DS21602
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXDS21602N,2156-DS21602N-MA
Standard Package 50
Win Source Part Number 1031048-DS21602N
Ultra Librarian 3D Model Ultra Librarian DS21602N CAD Model

Description

The DS21602N from Maxim Integrated is a highly reliable and robust telecommunications interface circuit designed for applications requiring network synchronization. This integrated circuit (IC) is part of Maxim Integrated's extensive line of telecommunications products, known for their quality and performance.

The DS21602N is specifically crafted to handle the demands of network timing and synchronization. It provides a complete solution for E1/T1/J1 environments, making it a versatile choice for various communication applications. This IC is designed to comply with international standards, ensuring compatibility with global telecommunications systems.

One of the key features of the DS21602N is its ability to support both long and short haul lines. This flexibility allows it to be used in a wide range of network configurations, from local setups to long-distance communication links. The chip also includes a jitter attenuator, which is crucial for maintaining signal integrity over extended distances and through various network equipment.

The DS21602N is built with high integration in mind, reducing the need for external components and simplifying the design process for engineers. Its small form factor is ideal for space-constrained applications, while still delivering the performance and reliability expected from a Maxim Integrated product.

For ease of implementation, the DS21602N comes in a standard package that is easy to handle and integrate into existing systems. It operates over a wide temperature range, ensuring reliable performance even in harsh environmental conditions. This makes it suitable for deployment in outdoor telecommunications infrastructure as well as in controlled indoor environments.

Maxim Integrated's commitment to quality is evident in the DS21602N, with rigorous testing and quality assurance processes in place to ensure that each IC meets the high standards expected by the telecommunications industry. This product is an excellent choice for designers and engineers looking for a reliable, high-performance network synchronization solution.

Overall, the Maxim Integrated DS21602N is a testament to the company's expertise in telecommunications technology, offering a blend of performance, flexibility, and reliability that is essential for today's network infrastructure.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess