The Z0107NA0 is a sensitive gate Triac designed for interfacing directly with microcontrollers and other low-power drivers. Its sensitive gate characteristic allows it to be triggered with a small gate current, making it ideal for use in applications where gate drive current is limited.
Applications
- Light dimmers
- Small motor control
- Solid state relays
- Heater control
- General purpose switching circuits
Features
- High static dV/dt capability
- Low holding current
- On-state RMS current: 1 A
- Repetitive peak off-state voltage: 600 V
- Gate triggering current: 5 mA
Benefits
- Enables direct control from microcontrollers without requiring additional driver circuitry.
- Reduces the risk of false triggering due to its high dV/dt capability.
- Suitable for controlling AC loads in a variety of applications.
- Offers a compact and cost-effective solution for AC switching.
Additional Details
The Z0107NA0 is packaged in a TO-92 through-hole package. The 600V repetitive peak off-state voltage makes it suitable for use in 230V AC mains applications. Its low holding current ensures reliable switching even with low load currents. This component meets industry standards for safety and reliability.