EN
  • EN
  • DE

OT407,126

Part No OT407,126
Manufacturer WeEn Semiconductors
Catalog Triacs
Description TRIAC SOT54A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer WeEn Semiconductors
Packaging Reel - TR
Triac Type Standard
Configuration Single
Temperature Range - Operating 125°C (TJ)
Mounting Through Hole
Case / Package SOT-54A
Win Source Part Number 1085210-OT407,126
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian OT407,126 CAD Model

Description

The OT407,126 is a silicon controlled rectifier (SCR) manufactured by WeEn Semiconductors. SCRs are semiconductor devices that act as switches, capable of controlling high-power circuits. They are primarily used in applications involving AC power control.

Applications

  • Light dimmers.
  • Motor speed control.
  • Voltage regulators.
  • Overvoltage protection circuits.
  • Solid-state relays.

Features

  • High blocking voltage capability.
  • High surge current capability.
  • Sensitive gate triggering.
  • High reliability.
  • Robust construction.
  • RoHS compliant.

Benefits

  • Precise control of AC power.
  • Protection against overvoltage conditions.
  • Efficient switching performance.
  • Long lifespan and reliable operation.
  • Easy integration into AC circuits.

Additional Details

The OT407,126 is characterized by its ability to block high voltages in the off-state and to conduct large currents in the on-state. Once triggered, the SCR remains in the on-state until the current through it falls below a certain holding current. Key electrical parameters include the repetitive peak off-state voltage (VDRM), the repetitive peak reverse voltage (VRRM), the on-state RMS current (IT(RMS)), and the gate trigger current (IGT). Refer to the device datasheet for precise specifications and application notes. It is packaged in a through-hole package for ease of mounting and heat dissipation.

When selecting an SCR, consider the voltage and current requirements of the application, the gate trigger sensitivity, and the operating temperature range. The OT407,126 offers a reliable and robust solution for AC power control in various industrial and consumer applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0882 $62.6460
70+ $1.7129 $119.9030
105+ $1.6597 $174.2685
145+ $1.6066 $232.9570
190+ $1.5523 $294.9370
250+ $1.3918 $347.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess