EN
  • EN
  • DE

BTA201-800ER,116

Part No BTA201-800ER,116
Manufacturer WeEn Semiconductors
Catalog Triacs
Description TRIAC SENS GATE 800V 1A TO92-3 / TRIAC Logic - Sensitive Gate 800 V 1 A Through Hole TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Manufacturer WeEn Semiconductors
Packaging Reel - TR
Triac Type Logic - Sensitive Gate
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 1 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 12.5A, 13.7A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 12 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number BTA201
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 1740-1430-6,568-9621-6INACTIVE-ND,568-9621-1,568-9621-2,1740-1430-6-ND,568-9621-6-ND,568-9621-1-ND,1740-1430-2,568-9621-2-ND,BTA201-800ER,116-ND,934059364116,BTA201-800ER T/R-ND,568-9621-6,BTA201800ER116,568-9621-6INACTIVE,1740-1430-6INACTIVE,1740-1430-1,BTA201-800ER T/R
Standard Package 2,000
Win Source Part Number 1324969-BTA201-800ER,116
Ultra Librarian 3D Model Ultra Librarian BTA201-800ER,116 CAD Model

Description

The BTA201-800ER,116 is a Thyristors-TRIACs from WeEn Semiconductors.

  • Category: Discrete Semiconductor Products
  • Package: Reel-TR
  • Mounting: Through Hole
  • Current-Hold (Ih) (Max): 12 mA
  • Current-Gate Trigger (Igt) (Max): 10 mA
  • Current-On State (It (RMS)) (Max): 1 A
  • Current-Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.7A
  • Triac Type: Logic-sensitive gate
  • Supplier Device Package: TO-92-3
  • Temperature Range - Operating: -40°C ~ 125°C (TJ)
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8541.30.0080
  • Other Part Numbers: 1740-1430-6, 568-9621-6INACTIVE-ND, 568-9621-1, 568-9621-2, 1740-1430-6-ND, 568-9621-6-ND, 568-9621-1-ND, 1740-1430-2, 568-9621-2-ND, BTA201-800ER,116-ND, 934059364116, BTA201-800ER T/R-ND, 568-9621-6, BTA201800ER116, 568-9621-6INACTIVE, 1740-1430-6INACTIVE, 1740-1430-1, BTA201-800ER T/R

You May Also Be Interested in

Mitsubishi
TRIAC 400V 170A 3-Pin(3+Tab) TO-220
Lowest to $2.4105
Renesas Electronics America
Need more? Email Us
Mitsubishi
Lowest to $0.5791
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO252
Lowest to $2.3731
Littelfuse Inc.
TRIAC 600V 4A TO252
Lowest to $4.7232
STMicroelectronics
TRIAC INT TRIGGER 500V TO220AB
Lowest to $1.2007
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC 600V 0.8A(RMS) 8A 4-Pin(3+Tab) UPAK T/R
Lowest to $2.3747
Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4064 $50.8000
300+ $0.3334 $100.0200
465+ $0.3230 $150.1950
640+ $0.3126 $200.0640
830+ $0.3022 $250.8260
1,110+ $0.2709 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess