The WR20X68R0FTL is a precision thick film resistor manufactured by Walsin Technology Corporation. This resistor is designed for general purpose applications requiring stable and reliable resistance with a tight tolerance. Its robust construction ensures dependable performance in various electronic circuits.
Applications
- Current limiting
- Voltage division
- Pull-up/Pull-down resistors
- Feedback circuits
- General circuit protection
Features
- Thick film technology
- Surface mount design (SMD)
- High stability
- Tight tolerance
- Small size
Benefits
- Accurate resistance value
- Compact footprint saves board space
- Reliable performance over time
- Easy to solder
- Suitable for automated assembly
Technical Specifications
The WR20X68R0FTL resistor has a resistance value of 68 ohms with a tolerance of ±1%. It is a 0805 size SMD resistor. The power rating is typically 0.125W. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. This resistor is constructed using a thick film resistive element on a ceramic substrate. It has a protective overcoat for environmental protection. The operating temperature range is typically -55°C to +155°C. Its precise resistance value and high stability make it suitable for sensitive circuits requiring accurate and consistent performance. The surface mount design allows for efficient automated assembly, reducing manufacturing costs. Walsin Technology's commitment to quality ensures long-term reliability and consistent performance in a wide range of applications. This resistor is commonly used in consumer electronics, industrial equipment, and automotive applications.
The resistor's compact size and robust construction make it easy to integrate into a wide range of systems, providing a simple and effective solution for resistance requirements.