EN
  • EN
  • DE

WR08X472 JTL

Part No WR08X472 JTL
Manufacturer Walsin Technology Corporation
Catalog Chip Resistor - Surface Mount
Description RES 4.7K OHM 5% 1/8W 0805 / 4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Walsin Technology Corporation
Series WR
Package Tape & Reel
Resistance 4.7 kOhms
Tolerance ±5%
Power (Watts) 0.125W, 1/8W
Composition Thick Film
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0805 (2012 Metric)
Supplier Device Package 0805
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.026" (0.65mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names 1292-WR08X472JTLTR,1292-WR08X472JTLCT,1292-WR08X472JTLDKR,WR08X472JTL
Standard Package 5,000
Win Source Part Number 1116070-WR08X472 JTL
Ultra Librarian 3D Model Ultra Librarian WR08X472 JTL CAD Model

Description

The WR08X472 JTL is a chip resistor manufactured by Walsin Technology Corporation. It is designed for general-purpose applications in electronic circuits. These resistors provide a stable and reliable resistance value in a small form factor, making them suitable for densely populated circuit boards.

Applications:

  • Voltage Dividers: Used in voltage divider circuits to create a specific voltage level.
  • Current Limiting: Provides current limiting in various circuits to protect sensitive components.
  • Pull-up/Pull-down Resistors: Used as pull-up or pull-down resistors in digital circuits.
  • Feedback Resistors: Employed in feedback loops of operational amplifiers and other circuits.
  • General-Purpose Resistors: Suitable for a wide range of general-purpose applications in electronic circuits.

Features:

  • Small Size: 0805 package size for space-constrained applications.
  • High Reliability: Provides stable and reliable performance over a wide range of conditions.
  • Wide Resistance Range: Available in a wide range of resistance values.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.
  • Surface Mount Device (SMD): Easy to integrate into automated assembly processes.

Benefits:

  • Compact Design: Small footprint allows for integration into densely populated circuit boards.
  • Stable Performance: Provides consistent and reliable resistance value.
  • Versatile: Suitable for a wide range of electronic applications.
  • Cost-Effective: Provides a cost-effective solution for general-purpose resistance requirements.
  • Easy Assembly: Designed for automated assembly processes, reducing manufacturing costs.

Additional Details:

The WR08X472 JTL has a resistance value of 4.7k Ohms with a tolerance typically around 5%. It is designed for reflow soldering and is supplied in tape and reel packaging for automated assembly. This chip resistor provides a reliable and cost-effective solution for various resistance requirements in electronic circuits.

You May Also Be Interested in

Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess