EN
  • EN
  • DE

BM22-4P-V(77)

Part No BM22-4P-V(77)
Manufacturer Hirose Electric Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819510-BM22-4P-V(77)
Ultra Librarian 3D Model Ultra Librarian BM22-4P-V(77) CAD Model

Description

The BM22-4P-V(77) is a compact and reliable connector manufactured by Hirose Electric Co. Ltd. Part of the BM22 series, this connector is designed for board-to-board connections in various electronic devices.

Applications

  • Smartphones and mobile devices
  • Digital cameras
  • Wearable devices
  • Medical equipment
  • Industrial control systems

Features

  • Compact design with a low profile
  • High-density mounting capability
  • Secure locking mechanism to prevent accidental disconnection
  • Surface mount technology (SMT) compatible
  • Four (4) contact positions
  • Vertical orientation

Benefits

  • Space-saving design allows for integration in small electronic devices.
  • Reliable connection ensures stable signal transmission.
  • Easy to assemble with SMT compatibility, reducing manufacturing costs.
  • Secure locking mechanism prevents accidental disconnections in vibration-prone environments.
  • Durable construction ensures long-term performance.

Additional Details

The BM22-4P-V(77) connector features a robust construction capable of withstanding demanding environmental conditions. The secure locking mechanism provides a tactile feedback to confirm proper mating. The vertical orientation allows for convenient board stacking and space utilization. The connector is designed for automated assembly using standard SMT equipment. The materials used in the connector meet industry standards for RoHS compliance. Hirose Electric's BM22 series is known for its miniaturization and high reliability, making it a popular choice for a wide range of electronic devices. The specific (77) designation may refer to a specific plating or packaging option. It's important to consult the Hirose datasheet for the BM22 series for detailed specifications, including current rating, voltage rating, and mating cycles.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess