EN
  • EN
  • DE

WR06X242JTL

Part No WR06X242JTL
Manufacturer Walsin Technology Corporation
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842465-WR06X242JTL
Ultra Librarian 3D Model Ultra Librarian WR06X242JTL CAD Model

Description

The WR06X242JTL is a thick film chip resistor manufactured by Walsin Technology Corporation. It is designed for surface mount applications on printed circuit boards (PCBs) and offers a stable and reliable resistance value for various electronic circuits. The 0603 package size allows for high-density placement, making it suitable for compact electronic devices.

Applications

  • Signal termination in digital circuits
  • Current limiting in LED circuits
  • Voltage dividers in analog circuits
  • Pull-up/pull-down resistors in microcontroller applications
  • General-purpose resistance in electronic circuits

Features

  • Resistance Value: 2.4 kΩ (24 x 10^2 ohms)
  • Tolerance: ±5%
  • Power Rating: 0.1W (1/10W)
  • Temperature Coefficient of Resistance (TCR): ±200 ppm/°C
  • Package Size: 0603 (1.6mm x 0.8mm)
  • Termination Type: Surface Mount (SMD/SMT)
  • Construction: Thick film resistive element on a ceramic substrate

Benefits

  • Stable Performance: The thick film construction ensures a stable and predictable resistance value over a range of operating conditions.
  • Space Saving: The small 0603 package allows for high-density circuit designs, saving valuable PCB space.
  • Reliable Operation: Designed for long-term reliability in various electronic applications.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.
  • Cost-Effective: Provides a balance of performance and affordability for general-purpose applications.

Additional Details

The WR06X242JTL resistor is manufactured using a thick film process, where a resistive layer is screen-printed onto a ceramic substrate and then fired at high temperatures. This process creates a robust and stable resistive element. The ±5% tolerance specifies the acceptable variation of the resistance value from the nominal value of 2.4 kΩ. The temperature coefficient of resistance (TCR) of ±200 ppm/°C indicates how much the resistance value changes with temperature variations. This resistor is suitable for applications where precise resistance values are not critical, and a tolerance of ±5% is acceptable. Its power rating of 0.1W represents the maximum power that the resistor can safely dissipate without overheating or failing. It is important to select a resistor with an adequate power rating for the specific application to ensure reliable operation. The 0603 package size is a standard surface mount size, ensuring compatibility with automated assembly equipment. The resistor is commonly used in a wide range of electronic devices and circuits where a general-purpose resistance value of 2.4 kΩ is required.

You May Also Be Interested in

Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
26,320+ $0.0019 $50.0080
55,560+ $0.0018 $100.0080
83,335+ $0.0018 $150.0030
125,000+ $0.0016 $200.0000
156,250+ $0.0016 $250.0000
200,000+ $0.0015 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,640 pieces
MOQ: 26320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess