EN
  • EN
  • DE

WLCW2012Z0J3N3PB

Part No WLCW2012Z0J3N3PB
Manufacturer Walsin Technology Corporation
Catalog Fixed Inductors
Description INDUCTOR WIRE WOUND 3.3NH 0805 / 3.3 nH Shielded Drum Core, Wirewound Inductor 600 mA 80mOhm Max 0805 (2012 Metric)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Walsin Technology Corporation
Series CW
Package Tape & Reel (TR)
Type Drum Core, Wirewound
Material - Core Ceramic
Inductance 3.3 nH
Tolerance ±5%
Current Rating (Amps) 600 mA
Shielding Shielded
DC Resistance (DCR) 80mOhm Max
Q @ Freq 35 @ 1.5GHz
Frequency - Self Resonant 7.9GHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1.5 GHz
Mounting SMD (SMT)
Package / Case 0805 (2012 Metric)
Supplier Device Package 0805
Dimension 0.090" L x 0.068" W (2.29mm x 1.73mm)
Height - Seated (Max) 0.060" (1.52mm)
ECCN EAR99
HTSUS 8504.50.8000
Other Names 1292-WLCW2012Z0J3N3PBTR
Standard Package 3,000
Win Source Part Number 1104688-WLCW2012Z0J3N3PB
Ultra Librarian 3D Model Ultra Librarian WLCW2012Z0J3N3PB CAD Model

Description

The WLCW2012Z0J3N3PB is a ceramic wire wound chip inductor manufactured by Walsin Technology Corporation. This inductor is designed for high-frequency applications where a stable inductance value and high Q-factor are required. Its compact size makes it suitable for densely populated circuit boards.

Applications:

  • Mobile communication devices: Used in RF circuits for impedance matching, filtering, and signal tuning in cell phones, smartphones, and other wireless devices.
  • Wireless LAN (WLAN) devices: Employed in WLAN modules and routers for signal filtering and impedance matching.
  • Bluetooth devices: Utilized in Bluetooth modules for impedance matching and noise filtering.
  • Global Positioning System (GPS) devices: Incorporated in GPS receivers for signal conditioning and noise reduction.
  • RF Transceivers: Used in RF front-end circuits for impedance matching and filtering.

Features:

  • Compact Size: 2.0mm x 1.2mm footprint allows for high-density mounting.
  • High Q-Factor: Provides low loss and improved signal quality.
  • Tight Tolerance: Offers precise inductance value for consistent performance.
  • Wire Wound Construction: Ensures high self-resonant frequency (SRF).
  • Ceramic Core: Provides stable inductance over temperature.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits:

  • Improved Signal Quality: High Q-factor minimizes signal loss and distortion.
  • Reduced Circuit Size: Compact size enables miniaturization of electronic devices.
  • Stable Performance: Ceramic core ensures consistent inductance over a wide temperature range.
  • Reliable Operation: Robust construction provides excellent reliability in harsh environments.
  • Easy Integration: Surface mount design facilitates easy integration into automated assembly processes.

Technical Specifications:

The WLCW2012Z0J3N3PB inductor has a standard inductance value, tolerance, and SRF (Self Resonant Frequency) that vary depending on the exact part number and specific requirements. Consult the Walsin datasheet for the precise specifications for this particular component. Typical specifications include:

  • Inductance Range: Typically available in a range from nanohenries (nH) to microhenries (µH).
  • Tolerance: Available with tolerances such as ±5% or ±10%.
  • Self-Resonant Frequency (SRF): Ranges depending on the inductance value.
  • DC Resistance (DCR): Low DCR minimizes power loss.
  • Operating Temperature Range: Typically -40°C to +125°C.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess