EN
  • EN
  • DE

WL160808GR15JGT03

Part No WL160808GR15JGT03
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974754-WL160808GR15JGT03
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WL160808GR15JGT03 CAD Model

Description

The WL160808GR15JGT03 is a multilayer ceramic inductor manufactured by Walsin Technology Corporation. This inductor is designed for use in a variety of high-frequency applications, providing stable inductance and excellent performance in a small form factor. It is part of Walsin's WL series, which are known for their reliability and high-quality construction.

Applications:

  • RF Impedance Matching: Used in RF circuits for impedance matching to optimize signal transfer.
  • Filter Circuits: Employed in filter circuits to attenuate unwanted frequencies and improve signal quality.
  • Wireless Communication: Integrated into wireless communication devices for signal conditioning and noise reduction.
  • Mobile Phones: Found in mobile phones for various RF applications, including antenna matching and filtering.
  • Bluetooth Modules: Used in Bluetooth modules to enhance signal transmission and reception.

Features:

  • Small Size: The 1608 package (1.6mm x 0.8mm) allows for dense PCB assembly.
  • Multilayer Construction: Provides stable inductance and high self-resonant frequency.
  • High Q Value: Offers a high Q factor for low energy loss and efficient performance.
  • Tight Tolerance: Features a tight inductance tolerance for consistent performance.
  • RoHS Compliant: Complies with RoHS standards for environmental safety.

Benefits:

  • Improved Signal Quality: The high Q value minimizes signal loss, resulting in improved signal quality in RF applications.
  • Stable Performance: The multilayer construction ensures stable inductance over a wide range of frequencies and temperatures.
  • Compact Design: The small footprint enables compact and efficient designs, making it suitable for portable devices.
  • Reliable Operation: The robust construction ensures reliable performance in demanding environments.
  • Environmentally Friendly: RoHS compliance ensures that the product is environmentally safe and complies with regulations.

Technical Specifications:

The WL160808GR15JGT03 features an inductance value of 0.15μH (150nH). It is essential to refer to the manufacturer's datasheet for complete specifications, including the self-resonant frequency (SRF), DC resistance (DCR), and rated current to ensure optimal performance in the intended application. The “GR” in the part number might indicate the tolerance level, while “GT03” may relate to packaging or specific electrical characteristics. The datasheet is crucial for precise design implementation.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess