The Walsin Technology Corporation RFBPB2012090AM8T62 is a bandpass filter designed for a variety of RF applications. This compact, surface-mountable component provides effective filtering in a small footprint, making it suitable for use in space-constrained devices.
Applications
- Wireless communication devices
- Mobile phones
- Bluetooth devices
- Wi-Fi modules
- GPS systems
Features
- Small size: 2.0 x 1.2 x 0.9 mm
- Surface Mount Device (SMD): Allows for automated assembly processes.
- Bandpass Filter: Selectively allows frequencies within a specific range to pass, while attenuating frequencies outside that range.
- Low Insertion Loss: Minimizes signal power loss within the passband.
- High Attenuation: Provides effective rejection of unwanted signals outside the passband.
- RoHS Compliant: Complies with environmental regulations restricting the use of hazardous substances.
Benefits
- Improved Signal Quality: Reduces noise and interference by filtering out unwanted signals, resulting in a clearer signal.
- Enhanced Device Performance: Improves reliability and performance of wireless communication devices.
- Compact Design: Enables smaller and more portable devices due to its small size.
- Cost-Effective Manufacturing: Surface mount design allows for efficient automated assembly.
- Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.
Additional Details
The RFBPB2012090AM8T62 is designed to operate at a specific center frequency and with a particular bandwidth. Detailed information on the frequency range, insertion loss, attenuation, and other key performance characteristics is available in the product datasheet. It is typically used in RF circuits to improve signal-to-noise ratio and to prevent interference from adjacent channels. The device typically requires a 50-ohm impedance match for optimal performance. Given its size and performance, this filter is well-suited for a range of wireless communication and positioning applications. Detailed specifications concerning the specific passband and attenuation characteristics should be verified in the product's datasheet.