EN
  • EN
  • DE

RFBPB1608060AM6T61

Part No RFBPB1608060AM6T61
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088174-RFBPB1608060AM6T61
Categories OEM Parts(O-R)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFBPB1608060AM6T61 CAD Model

Description

The RFBPB1608060AM6T61 is a band pass filter manufactured by Walsin Technology Corporation. This component is designed to selectively allow signals within a specific frequency range to pass through while attenuating signals outside of that range. Its small size and surface-mount design make it suitable for a wide range of wireless communication devices and RF systems, where precise frequency control is critical.

Applications:

  • Mobile phones
  • Wireless LAN (WLAN) devices
  • Bluetooth devices
  • GPS receivers
  • RF transceivers

Features:

  • Band pass filter
  • Surface-mount design
  • Compact size (1608 package)
  • Low insertion loss
  • High attenuation

Benefits:

  • Improved signal quality
  • Reduced interference
  • Enhanced receiver sensitivity
  • Simplified PCB layout
  • Suitable for small form factor devices

The RFBPB1608060AM6T61 is designed to operate within a specific frequency band (the center frequency and bandwidth will depend on the exact specifications of the component and must be verified via the datasheet). Its surface-mount design allows for easy placement and soldering onto a printed circuit board (PCB). The filter's compact size minimizes the space required on the PCB, enabling smaller and more compact device designs. The filter provides low insertion loss within the passband, ensuring minimal signal attenuation. High attenuation outside the passband effectively suppresses unwanted signals, improving overall system performance.

This bandpass filter is crucial for isolating the desired signal from unwanted noise and interference, leading to improved signal quality and enhanced receiver sensitivity. It is also beneficial for meeting regulatory requirements for spurious emissions.

Technical Specifications (General - consult datasheet for specific values):

  • Center Frequency: (Specific frequency will be in the datasheet)
  • Bandwidth: (Specific bandwidth will be in the datasheet)
  • Insertion Loss: (Typical values vary - consult datasheet)
  • Attenuation: (Typical values vary - consult datasheet)
  • Impedance: 50 ohms
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Essentra Components
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess