The Walsin Technology Corporation RFBLN1608060AM1T59 is a high-frequency band pass filter designed for various RF applications. This filter is fabricated using multilayer technology, enabling a compact size and excellent performance characteristics.
Applications
- Wireless communication systems
- Mobile phones
- GPS devices
- Bluetooth devices
- Wi-Fi modules
Features
- Small size: 1.6 x 0.8 x 0.6 mm
- Surface mount device (SMD): Facilitates automated assembly.
- High attenuation: Provides excellent rejection of unwanted signals.
- Low insertion loss: Minimizes signal degradation.
- Sharp cutoff frequency: Enables precise filtering.
- RoHS compliant: Environmentally friendly.
Benefits
- Improved signal quality: Reduces interference and noise in RF circuits.
- Enhanced system performance: Enables higher data rates and improved range.
- Simplified design: Provides a compact and easy-to-use filtering solution.
- Reduced manufacturing costs: Surface mount design allows for automated assembly.
- Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.
Additional Details
The RFBLN1608060AM1T59 is designed to operate within a specific frequency band, offering low insertion loss within the passband and high attenuation outside of it. The precise frequency range and attenuation characteristics are detailed in the product datasheet. This filter is typically used to prevent unwanted signals from interfering with desired signals, improving the overall performance of RF systems. Proper impedance matching is crucial for optimal performance. The filter is designed for a 50-ohm impedance environment.