EN
  • EN
  • DE

1210X476M160

Part No 1210X476M160
Manufacturer Walsin Technology Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814800-1210X476M160
Ultra Librarian 3D Model Ultra Librarian 1210X476M160 CAD Model

Description

The Walsin 1210X476M160 is a multilayer ceramic capacitor (MLCC) designed for a variety of applications requiring stable capacitance and reliable performance. Manufactured by Walsin Technology Corporation, this capacitor offers a compact size and excellent electrical characteristics. Its robust construction and high-quality materials make it suitable for demanding environments and long-term use.

Applications

  • Decoupling: Used to decouple noise from power lines, ensuring stable voltage supply to integrated circuits.
  • Bypassing: Employed to bypass high-frequency signals to ground, reducing interference in sensitive circuits.
  • Filtering: Integrated into filtering circuits to remove unwanted frequencies from signals.
  • Timing: Utilized in timing circuits, such as oscillators, where stable capacitance is crucial.
  • General-Purpose: Suitable for a broad range of general-purpose electronic circuits requiring capacitance.

Features

  • Surface Mount Technology (SMT): Allows for automated assembly, reducing manufacturing time and costs.
  • High Capacitance Value: Offers a high capacitance value in a compact 1210 package size.
  • Stable Performance: Provides stable capacitance over a wide range of temperatures and frequencies.
  • RoHS Compliant: Meets RoHS standards, ensuring it is environmentally friendly.
  • Reliable Construction: Manufactured using high-quality materials to ensure long-term reliability.

Benefits

  • Improved Circuit Stability: Effective decoupling and bypassing capabilities enhance circuit stability and reduce noise.
  • Efficient Assembly: Surface mount design allows for automated assembly, improving manufacturing efficiency.
  • Compact Design: Small size allows for high-density mounting on circuit boards, enabling smaller electronic devices.
  • Environmentally Friendly: RoHS compliance ensures the capacitor is free from hazardous substances.
  • Long-Term Reliability: High-quality construction ensures long-term stable performance, reducing maintenance.

Additional Details

Capacitance: 47 µF (476)

Voltage Rating: 16V (160)

Dielectric: X5R

Capacitance Tolerance: ±20% (M)

Operating Temperature Range: -55°C to +85°C

Package Size: 1210 (3.2mm x 2.5mm)

The Walsin 1210X476M160 is a reliable and versatile MLCC suitable for a wide range of electronic applications. Its stable performance, compact size, and RoHS compliance make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0681 $60.4086
14+ $8.2617 $115.6638
22+ $8.0030 $176.0660
30+ $7.7454 $232.3620
39+ $7.4867 $291.9813
52+ $6.7129 $349.0708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess