EN
  • EN
  • DE

0805B222K500CT

Part No 0805B222K500CT
Manufacturer Walsin Technology Corporation
Catalog Ceramic Capacitors
Description CAP CER 2200PF 50V X7R 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Walsin Technology Corporation
Packaging Reel
Capacitance 2200pF
Tolerance ±10%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications Use For General
Mounting Style SMD
Manufacturer Package 0805 (2012 Metric)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Maximum) 0.035" (0.90mm)
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804562-0805B222K500CT
Ultra Librarian 3D Model Ultra Librarian 0805B222K500CT CAD Model

Description

The 0805B222K500CT is a 2.2 nF (2200 pF) ceramic capacitor manufactured by Walsin Technology Corporation. It is a surface-mount multilayer ceramic capacitor (MLCC) in the 0805 case size (0.08 inch x 0.05 inch). This capacitor is designed for general-purpose applications in electronic circuits, providing stable capacitance and reliable performance.

Applications

  • Bypass Capacitors: Used to bypass noise and ripple on power supply lines in electronic circuits.
  • Decoupling Capacitors: Decouples power supply from integrated circuits to prevent voltage fluctuations.
  • Filtering: Used in filters to remove unwanted frequencies from signals.
  • Timing Circuits: Utilized in timing circuits for oscillators and timers.
  • General Purpose Applications: Used in various electronic circuits for general capacitance requirements.

Features

  • Surface Mount Technology (SMT): Designed for surface-mount assembly on PCBs.
  • 0805 Case Size: Compact size for high-density circuit designs.
  • 2.2 nF Capacitance: Provides a capacitance value of 2.2 nF (2200 pF).
  • X7R Dielectric: Offers stable capacitance over temperature and voltage variations.
  • 50V Voltage Rating: Rated for operation at up to 50V DC.
  • Multilayer Ceramic Capacitor (MLCC): Provides high capacitance in a small package.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Effective Noise Suppression: Reduces noise and ripple on power supply lines.
  • Stable Capacitance: Provides consistent capacitance over a wide range of operating conditions.
  • Compact Size: Small footprint allows for high-density circuit designs.
  • Reliable Performance: Ensures reliable operation in various electronic circuits.
  • Easy to Use: Simple to integrate into electronic circuits using surface-mount assembly.
  • Wide Application Range: Suitable for a variety of applications in electronic circuits.

Additional Details

The 0805B222K500CT features an X7R dielectric, which offers a capacitance variation of ±15% over the temperature range of -55°C to +125°C. The capacitor has a typical dissipation factor of less than 2.5%. It is suitable for reflow soldering processes. The termination is typically made of nickel barrier with solder plating.

This capacitor is commonly used in consumer electronics, industrial equipment, and automotive applications. Its compact size, stable capacitance, and reliable performance make it a popular choice for general-purpose applications. The X7R dielectric ensures stable operation over a wide range of operating conditions. The surface-mount design facilitates easy and efficient assembly on PCBs.

You May Also Be Interested in

Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7,355+ $0.0068 $50.0140
17,860+ $0.0056 $100.0160
27,780+ $0.0054 $150.0120
38,465+ $0.0052 $200.0180
49,020+ $0.0051 $250.0020
65,220+ $0.0046 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess