EN
  • EN
  • DE

280-503/281-579

Part No 280-503/281-579
Manufacturer WAGO Corporation
Catalog Terminal Blocks - Din Rail, Channel
Description COMPONENT TERMINAL BLOCK; DOUBLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Feed Through
Number of Positions 2
Number of Levels 1
Terminal - Width 10.0mm
Termination Style Push In, Spring
Current - UL 20 A
Voltage - UL 24V
Wire Gauge or Range - AWG 14-28 AWG
Wire Gauge or Range - mm2 0.08-2.5mm²
Features Surge Arrestor
Color Gray
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1570914-280-503/281-579
Ultra Librarian 3D Model Ultra Librarian 280-503/281-579 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
CONN TERM BLK DISCONN 10-26AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 10-26AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK GROUND 6-20 AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 10-26AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 10-26AWG
Need more? Email Us
Phoenix Contact
SENSOR/ACTUATOR TERMINAL BLOCK W
Need more? Email Us
TE Connectivity
D2.5/6.DAL2
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THRU 8-24 AWG
Lowest to $0.9545
Phoenix Contact
CONN TERM BLK DISCONN 10-26AWG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess