EN
  • EN
  • DE

VSC8116QP

Part No VSC8116QP
Manufacturer Vitesse
Catalog Electronic Wholesale
Description ATM/SONET/SDH 622/155Mb/s Transceiver Mux/Demux with Integrated Clock Generation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vitesse
Win Source Part Number 1279851-VSC8116QP
Manufacturer Homepage www.vitesse.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC8116QP CAD Model

Description

The VSC8116QP is a 16-port Gigabit Ethernet switch from Vitesse Semiconductor. It is designed for use in a variety of networking applications, including enterprise switches, service provider equipment, and industrial networking devices. This chip enables efficient and high-speed data transfer within local area networks (LANs) and supports advanced features for network management and security.

Applications:

  • Enterprise network switches: Used in core and edge switches to provide Gigabit Ethernet connectivity to servers, workstations, and other network devices.
  • Service provider equipment: Integrated into carrier Ethernet switches and routers to deliver high-bandwidth services to customers.
  • Industrial networking devices: Employed in industrial Ethernet switches and routers for reliable communication in harsh environments.
  • Small to Medium Business (SMB) networks: Deployed to create robust and scalable network infrastructures for growing businesses.
  • Network appliances: Utilized in network security appliances, load balancers, and other network-centric devices.

Features:

  • 16 Gigabit Ethernet ports: Provides high-speed connectivity for multiple devices.
  • Advanced switching features: Supports VLANs, QoS, and link aggregation for network optimization.
  • Integrated PHYs: Includes physical layer transceivers for direct connection to Ethernet cables.
  • Energy-efficient design: Reduces power consumption for cost savings and environmental benefits.
  • Management interface: Offers a command-line interface (CLI) and SNMP for remote configuration and monitoring.

Benefits:

  • High performance: Enables fast and reliable data transfer within the network.
  • Scalability: Supports a large number of devices and can be expanded as needed.
  • Manageability: Provides tools for easy configuration and monitoring of the switch.
  • Cost-effectiveness: Offers a competitive price-performance ratio for various networking applications.
  • Improved network efficiency: Advanced features optimize network traffic and reduce congestion.

Additional Details:

The VSC8116QP typically supports features like 802.1Q VLANs for network segmentation, 802.1p QoS for prioritizing traffic, and link aggregation for increased bandwidth and redundancy. It might also include security features like port security and access control lists (ACLs). Further technical specs such as power consumption, operating temperature range, and package type can be found in the device datasheet.

You May Also Be Interested in

NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Silergy Corp
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess