EN
  • EN
  • DE

VSC7427XJG-01

Part No VSC7427XJG-01
Manufacturer Vitesse
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vitesse
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842063-VSC7427XJG-01
Ultra Librarian 3D Model Ultra Librarian VSC7427XJG-01 CAD Model

Description

The VSC7427XJG-01 is a Carrier Ethernet switch device from Vitesse Semiconductor. It is designed for high-performance networking applications, offering advanced features for efficient data transmission and network management. This device is part of Vitesse's Carrier Ethernet switch family, known for their robust performance and feature-rich capabilities.

Applications

  • Carrier Ethernet switching
  • Metro Ethernet networks
  • Mobile backhaul networks
  • Enterprise network infrastructure
  • Data center networking

Features

  • High-performance switching capacity, enabling efficient handling of network traffic.
  • Advanced Quality of Service (QoS) features to prioritize critical traffic.
  • Comprehensive security features, including Access Control Lists (ACLs) and MACsec support.
  • Support for various Ethernet standards, including IEEE 802.3 and related protocols.
  • Energy-efficient design, reducing power consumption and operational costs.
  • Advanced VLAN support, including QinQ and VLAN stacking.
  • Link aggregation capabilities for increased bandwidth and redundancy.
  • Support for Synchronous Ethernet (SyncE) for precise timing synchronization.
  • Built-in OAM (Operations, Administration, and Maintenance) functionalities for network monitoring and troubleshooting.

Benefits

  • Improved network performance due to high switching capacity and advanced QoS features.
  • Enhanced security with robust ACLs and MACsec support.
  • Reduced operational costs through energy-efficient design.
  • Simplified network management with comprehensive OAM functionalities.
  • Increased network reliability through link aggregation and redundancy features.
  • Seamless integration with existing network infrastructure due to support for various Ethernet standards.
  • Scalable network design enabled by advanced VLAN support.

Additional Details

The VSC7427XJG-01 typically supports a variety of interfaces, including Gigabit Ethernet and 10 Gigabit Ethernet ports. It incorporates advanced traffic management capabilities, enabling network operators to optimize network performance and deliver high-quality services. The device is designed to meet the stringent requirements of carrier-grade networks, offering high reliability and availability. It requires a specific voltage and current for operation as specified in the datasheet.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess