EN
  • EN
  • DE

CMD1122SRVGCTR8

Part No CMD1122SRVGCTR8
Manufacturer Visual Communications Company - VCC
Catalog LED Indication - Discrete
Description LED RED CLEAR 1206 SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Visual Communications Company - VCC
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package 1206
Win Source Part Number 1000975-CMD1122SRVGCTR8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMD1122SRVGCTR8 CAD Model

Description

The CMD1122SRVGCTR8 is a discrete LED indicator manufactured by Visual Communications Company (VCC). It's designed to provide clear and bright visual indication in a variety of applications. This LED features a specific color combination (Super Red, Green) and is packaged for easy surface mounting on printed circuit boards (PCBs).

Applications:

  • Front Panel Indicators: Power status, system activity, or alarm conditions on electronic devices.
  • Backlighting: Illumination for LCD screens, keypads, and other components.
  • Industrial Control Panels: Status indicators for machinery, sensors, and processes.
  • Automotive Dashboards: Warning lights, turn signals, and other indicators.
  • Medical Equipment: Status indicators for medical devices and monitoring systems.

Features:

  • Super Red and Green Color: Offers a dual-color indication with Super Red and Green LEDs.
  • Surface Mount Technology (SMT): Designed for easy and efficient surface mounting on PCBs.
  • High Brightness: Provides clear and visible indication even in brightly lit environments.
  • Wide Viewing Angle: Offers a broad viewing angle for easy visibility from various directions.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Long Lifespan: Provides a long operational lifespan for reliable performance.
  • Compact Size: Small form factor for integration into space-constrained designs.

Benefits:

  • Clear Visual Indication: Provides distinct visual indication for various statuses and conditions.
  • Efficient PCB Assembly: Surface mount technology simplifies PCB assembly and reduces manufacturing costs.
  • Enhanced Visibility: High brightness and wide viewing angle ensure easy visibility.
  • Energy Efficiency: Low power consumption extends battery life and reduces energy costs.
  • Reliable Performance: Long lifespan ensures consistent and reliable operation.
  • Compact Design: Small size allows for easy integration into space-constrained applications.

Additional Details:

The CMD1122SRVGCTR8 LED consists of two individual LED chips (Super Red and Green) within a single package. The specific wavelengths, luminous intensity, and forward voltage characteristics are detailed in the product datasheet. The datasheet also provides information on recommended soldering techniques and operating conditions.

You May Also Be Interested in

Citizen
Need more? Email Us
Citizen
Lowest to $0.1640
Citizen
Lowest to $0.0497
Citizen
Lowest to $0.1640
Vishay
LED GREEN CLEAR SMD MINILED SMD
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Need more? Email Us
Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us
Citizen
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess