The ZMY5V6 is a Zener diode manufactured by Vishay. It provides voltage regulation and overvoltage protection in electronic circuits. This diode is commonly employed to protect sensitive components from voltage spikes and transients, ensuring stable operation.
Applications
- Voltage regulation
- Overvoltage protection
- Transient voltage suppression
- Clipping circuits
- Level shifting
Features
- Silicon planar Zener diode
- Low reverse current
- High stability
- Surface mount device (SMD)
- AEC-Q101 qualified
Benefits
- Precise voltage regulation, ensuring a stable and accurate voltage supply to sensitive electronic circuits.
- Effective overvoltage protection, preventing damage to connected components caused by voltage spikes and transients.
- High reliability and long-term stability due to its robust silicon planar construction, ensuring consistent performance.
- Simplified integration into automated assembly lines due to the surface mount design, reducing manufacturing costs and improving efficiency.
Additional Details
The ZMY5V6 has a Zener voltage (VZ) of 5.6 V with a tolerance of approximately ±5%. It is available in a MiniMELF (SOD-80) package. The power dissipation is typically 500 mW. The operating temperature range is typically -65 °C to +150 °C.