EN
  • EN
  • DE

ZMM3.9-3V9

Part No ZMM3.9-3V9
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 417959-ZMM3.9-3V9
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM3.9-3V9 CAD Model

Description

The ZMM3.9-3V9 is a silicon planar Zener diode manufactured by Vishay, primarily intended for voltage regulation and transient suppression. Encased in a SOD-80 (MiniMELF) package, it is well-suited for automated assembly processes and applications requiring a compact footprint on printed circuit boards (PCBs). This diode is particularly useful in circuits needing a stable 3.9V voltage reference and protection against voltage spikes.

Applications:

  • Voltage Stabilization: Maintaining a constant voltage level in electronic circuits.
  • Transient Voltage Suppression: Protecting sensitive components from voltage surges.
  • Clipping Circuits: Shaping waveforms by limiting voltage to a specific level.
  • Overvoltage Protection: Preventing damage to circuits from excessive voltage.
  • Reference Voltage Generation: Providing a stable reference voltage for measurement and control circuits.

Features:

  • Silicon Planar Technology: Ensures high reliability and stability.
  • SOD-80 (MiniMELF) Package: Compact and suitable for automated assembly.
  • Sharp Breakdown Characteristic: Provides precise voltage regulation.
  • Low Reverse Leakage Current: Minimizes power dissipation.
  • High Surge Current Capability: Withstands transient voltage spikes.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Precise Voltage Regulation: The ZMM3.9-3V9 provides a stable and accurate 3.9V voltage reference, ensuring consistent circuit performance.
  • Effective Transient Suppression: Protects sensitive components from damage caused by voltage surges and spikes, improving system reliability.
  • Compact Design: The SOD-80 package allows for space-saving designs, making it suitable for high-density PCB layouts.
  • Easy Assembly: The MiniMELF package is designed for automated assembly processes, reducing manufacturing costs and improving production efficiency.
  • High Reliability: The silicon planar technology ensures long-term stability and reliability of the diode.

Additional Details:

The ZMM3.9-3V9 has a Zener voltage (Vz) of approximately 3.9V. The power dissipation is typically around 500mW. It operates within a wide temperature range, typically from -55°C to +150°C, making it suitable for various environments. This diode is commonly used in consumer electronics, industrial control systems, and automotive applications where reliability and precision are critical.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess