EN
  • EN
  • DE
  • IT

ZM4753A-13

Part No ZM4753A-13
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 417920-ZM4753A-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZM4753A-13 CAD Model

Description

The ZM4753A-13 is a 36V Zener diode manufactured by Vishay. This diode is designed to provide voltage regulation and overvoltage protection in electronic circuits by conducting in the reverse direction when the voltage exceeds its Zener voltage. The '-13' likely signifies a specific production batch or lot code identifier and doesn't typically affect the core electrical parameters.

Applications:

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and other circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limiting the voltage amplitude of a signal.
  • Reference Voltage: Providing a stable voltage reference for comparators and other circuits.

Features:

  • Zener Voltage: Typically 36V for ZM4753A diodes. Consult the datasheet for precise values.
  • Power Dissipation: Limited power dissipation capability, around 1W, but refer to the datasheet for the exact value.
  • Tolerance: Zener voltage tolerance, typically around 5%. Check the datasheet.
  • Low Reverse Leakage Current: Minimal current leakage when the diode is reverse biased below the Zener voltage.
  • Surface Mount Package: Usually available in a small surface-mount package for easy PCB assembly.

Benefits:

  • Stable Voltage: Provides a consistent and reliable voltage output, even with fluctuations in input voltage or load current.
  • Circuit Protection: Protects downstream components from damage caused by overvoltage conditions.
  • Compact Size: The small package size allows for use in space-constrained applications.
  • Reliable Performance: Offers stable and dependable operation across a wide range of operating conditions.
  • Cost-Effective: A relatively inexpensive solution for voltage regulation and protection.

Additional Details:

The ZM4753A-13 from Vishay is a widely used Zener diode. It is crucial to review the official Vishay datasheet for the ZM4753A series to confirm the specific voltage tolerance, power dissipation ratings, and other critical parameters for the exact part being used. The '-13' suffix is unlikely to have an impact on the electrical performance, however consult the datasheet to confirm any specific batch related information.

Care must be taken not to exceed the maximum power dissipation rating of the diode, as this can lead to premature failure. Proper heat sinking might be required in certain applications.

Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications before using this component in any circuit design.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess