Products specifications Report Issue?

Capacitance 2200 pF
Tolerance ±20%
Voltage - Rated 440VAC
Temperature Coefficient Y5U (E)
Temperature Range - Operating -40°C ~ 125°C
Ratings X1, Y2
Applications Safety
Mounting Type Through Hole
Case / Package Radial, Disc
Size / Dimension 0.354" Dia (9.00mm)
Height - Seated (Max) 0.472" (12.00mm)
Lead Spacing 0.197" (5.00mm)
Lead Style Straight
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1516887-WYO222MCMBLAKR
Ultra Librarian 3D Model Ultra Librarian WYO222MCMBLAKR CAD Model

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 130PF 100V NP0 1210 / 130 pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Need more? Email Us
ECAD model for 12101U131JAT2A
Murata Electronics North America
CAP CER 39PF 250V C0G/NP0 0805 / 39 pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Lowest to €0.1504
ECAD model for GQM2195C2E390JB12D
Murata Electronics North America
CAP CER 1000PF 50V C0G/NP0 RAD
Need more? Email Us
ECAD model for RCE5C1H102J0M1H03A
Walsin Technology Corporation
CAP CER 0.47UF 10V X5R 0603 / 0.47 µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Need more? Email Us
ECAD model for 0603X474K100CT
Vishay
CAP CER 0.05UF 1KV RADIAL
Need more? Email Us
ECAD model for 565R10HKS50
Knowles Syfer
CAP CER 0.1UF 50V X7R 1206 / 0.1 µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Need more? Email Us
ECAD model for 1206J0500104MXTE03
Murata Electronics North America
CAP CER 62PF 250V NP0 0805 / 62 pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Lowest to €0.4836
ECAD model for GQM2195C2E620JB12D
AVX Corp/Kyocera Corp
CAP CER 0.6PF 500V 1111 / 0.6 pF ±0.1pF 500V Ceramic Capacitor M 1111 (2828 Metric)
Need more? Email Us
ECAD model for SQCB7M0R6BAT1A
Kemet
CAP CER 330PF 100V C0G/NP0 RAD
Need more? Email Us
ECAD model for C317C331K1G5TA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention