EN
  • EN
  • DE

WSR5R0300FEA

Part No WSR5R0300FEA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES 0.03 OHM 1% 5W 4527
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 44 Weeks
Features 30 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Manufacturer Vishay
Series WSR
Package Reel - TR
Operating Temperature Range -65°C ~ 275°C
Package 4527 J-Lead
Case / Package 4527
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 2266-WSR5R0300FEA, WSRC-.03CT, WSRC-.03DKR, WSRC-.03TR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903437-WSR5R0300FEA
Ultra Librarian 3D Model Ultra Librarian WSR5R0300FEA CAD Model

Description

The WSR5R0300FEA is a Power Metal Strip® resistor manufactured by Vishay. This resistor is engineered for high-power current sensing applications where a low resistance value and high surge capability are crucial.

Applications:

  • Current sensing in power supplies and voltage regulators
  • Automotive applications (e.g., battery management systems, motor control)
  • Industrial control systems
  • High-power inverters and converters
  • Overcurrent protection circuits
  • Pulse loading applications

Features:

  • Low Resistance Value: 0.03 Ohms, enabling precise current measurement with minimal voltage drop.
  • High Power Rating: Designed for high-power dissipation in a compact package.
  • Power Metal Strip® Construction: Provides excellent stability and low inductance for accurate measurements.
  • High Surge Withstanding: Robust design to withstand high surge currents, enhancing reliability.
  • Low TCR: Offers a low Temperature Coefficient of Resistance, ensuring stable resistance over a wide temperature range.
  • RoHS Compliant: Environmentally friendly and meets RoHS directives.

Benefits:

  • Precise Current Measurement: Enables accurate monitoring and control of current in various circuits.
  • High Reliability: Robust construction ensures reliable performance in harsh environments.
  • Improved Efficiency: Low resistance minimizes power loss, contributing to higher system efficiency.
  • Compact Size: Allows for space-saving designs in densely populated circuit boards.
  • Stable Performance: Maintains stable resistance values under varying temperature and load conditions.

Additional Details:

The WSR5R0300FEA features a resistance tolerance of 1%. It operates over a temperature range of -65°C to +170°C. The Power Metal Strip® construction minimizes self-inductance, making it suitable for high-frequency applications. Designers should refer to the datasheet for detailed specifications, including power derating curves and recommended mounting guidelines. The resistor is also lead-free and compliant with environmental regulations.

You May Also Be Interested in

Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8349 $55.0470
70+ $1.5056 $105.3920
105+ $1.4586 $153.1530
145+ $1.4115 $204.6675
185+ $1.3645 $252.4325
250+ $1.2233 $305.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess