EN
  • EN
  • DE

WSR-2-R36

Part No WSR-2-R36
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411616-WSR-2-R36
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSR-2-R36 CAD Model

Description

The WSR-2-R36 is a power metal strip resistor from Vishay Dale, designed for current sensing and shunt applications. It combines a low resistance value with a high power rating and excellent long-term stability. The ‘R36’ designation indicates a resistance value of 0.36 ohms. These resistors are commonly used in circuits that require accurate current measurement, high pulse load capability, and reliable performance in demanding environments.

Applications:

  • Current Sensing: Provides accurate measurement of current in power supplies, motor control circuits, and battery management systems.
  • Power Supplies: Used for current limiting and protection in power supply designs.
  • Motor Control: Enables precise current feedback for efficient motor control.
  • Battery Management Systems (BMS): Monitors battery current for accurate state-of-charge determination.
  • Inverters: Provides current monitoring and protection in inverter circuits.

Features:

  • Low Resistance Value: 0.36 ohms, suitable for current sensing applications.
  • High Power Rating: Designed to dissipate significant power without significant resistance drift.
  • All-Welded Construction: Offers enhanced robustness and reliability.
  • Low Temperature Coefficient of Resistance (TCR): Provides stable resistance over a wide temperature range.
  • Solid Metal Element: Ensures excellent pulse handling capability.

Benefits:

  • Accurate Current Measurement: Enables precise monitoring and control of current.
  • High Stability: Maintains its resistance value even under varying temperature and load conditions.
  • Robust Performance: Withstands high surge currents and harsh environments.
  • Improved System Efficiency: Minimizes power losses due to its low resistance value.
  • Long-Term Reliability: Offers consistent and dependable performance for long-term use.

Additional Details:

The WSR-2-R36 is designed with a specific tolerance rating that indicates the accuracy of the resistance value. The TCR (Temperature Coefficient of Resistance) is an important parameter that specifies how much the resistance changes with temperature, with a lower TCR indicating better stability. The resistor's construction material and design contribute to its high surge current capability and long-term reliability. It is commonly used in automotive, industrial, and consumer electronics applications where accurate current sensing and high reliability are critical.

You May Also Be Interested in

Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0899 $63.6293
16+ $7.4578 $119.3248
24+ $7.2257 $173.4168
34+ $6.9924 $237.7416
43+ $6.7591 $290.6413
58+ $6.0603 $351.4974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess