EN
  • EN
  • DE

WSL20108L000FTA-0.008R

Part No WSL20108L000FTA-0.008R
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411521-WSL20108L000FTA-0.008R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSL20108L000FTA-0.008R CAD Model

Description

The WSL20108L000FTA-0.008R is a Power Metal Strip® resistor manufactured by Vishay. It's a surface-mount resistor designed for high-power applications requiring precise current sensing. The device offers very low resistance, enabling accurate measurement of large currents with minimal impact on the circuit's performance.

Applications

  • Current sensing in automotive applications
  • Power supplies for industrial equipment
  • Motor control circuits
  • Battery management systems
  • Inverters
  • High-current measurement in instrumentation

Features

  • Power Metal Strip® construction
  • Extremely low resistance (0.008 Ohms)
  • High power rating
  • Surface mount technology (SMT)
  • Low inductance
  • Excellent long-term stability
  • RoHS compliant

Benefits

  • Precise current sensing with minimal insertion loss
  • High reliability under demanding conditions
  • Compact size for space-constrained applications
  • Reduced thermal stress on surrounding components
  • Improved circuit efficiency
  • Easy integration into automated assembly lines

Additional Details

This Vishay resistor employs a solid metal alloy resistive element, ensuring consistent performance and stability. The 2010 package size represents its physical dimensions. The resistor is designed to handle high currents without significant self-heating, contributing to overall system reliability. The low inductance characteristics make it suitable for use in high-frequency circuits. Its excellent long-term stability guarantees accurate current measurements over the lifespan of the application.

The Power Metal Strip® design allows for efficient heat dissipation. The resistor is available in a variety of termination finishes to suit different soldering processes. Its robust construction makes it resistant to environmental factors, ensuring reliable operation in harsh conditions. The component's compliance with RoHS standards reflects Vishay's commitment to environmental responsibility. The device is suitable for both leaded and lead-free soldering processes.

You May Also Be Interested in

Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess