EN
  • EN
  • DE

WSL-2010-180R0151%R86

Part No WSL-2010-180R0151%R86
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411516-WSL-2010-180R0151%R86
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSL-2010-180R0151%R86 CAD Model

Description

The WSL-2010-180R0151%R86 is a high-power, surface-mount Power Metal Strip® resistor manufactured by Vishay. This resistor is designed for current sensing, voltage division, and pulse applications in various electronic circuits. Its construction allows for very low resistance values and high power dissipation.

Applications

  • Current sensing in power supplies
  • Voltage division in control circuits
  • Pulse withstanding applications
  • Automotive electronics
  • Industrial equipment
  • Consumer electronics

Features

  • Power Metal Strip® construction
  • High power rating
  • Low resistance values
  • Surface mount packaging
  • Excellent long-term stability
  • Low inductance
  • RoHS compliant

Benefits

  • Accurate current sensing due to low resistance values
  • High power dissipation capability for demanding applications
  • Reduced board space requirements due to surface mount design
  • Reliable performance in harsh environments
  • Improved circuit efficiency

Additional Details

The resistor features a resistance value of 0.0151 Ohms. The 2010 case size signifies its dimensions: 2.0 mm x 1.0 mm. The Power Metal Strip® construction utilizes a solid metal alloy resistive element, providing superior electrical and thermal characteristics. The specific alloy used ensures minimal temperature coefficient of resistance (TCR), resulting in stable resistance values over a wide operating temperature range. This resistor is commonly used in circuits where precise current measurement and control are essential.

Its low inductance makes it suitable for high-frequency applications. The surface mount package facilitates automated assembly processes, reducing manufacturing costs. The resistor is designed to withstand high pulse loads, making it ideal for applications with transient current spikes. The material composition is also compliant with RoHS directives restricting the use of hazardous substances.

You May Also Be Interested in

Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess