EN
  • EN
  • DE

VS-ST1280C04K0

Part No VS-ST1280C04K0
Manufacturer Vishay
Catalog Thyristors—SCRs
Description SCR 400V 4150A A24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Voltage - Off State 400 V
Voltage - Gate Trigger (Vgt) (Max) 3 V
Current - Gate Trigger (Igt) (Max) 200 mA
Voltage - On State (Vtm) (Max) 1.44 V
Current - On State (It (AV)) (Max) 2310 A
Current - On State (It (RMS)) (Max) 4150 A
Current - Hold (Ih) (Max) 600 mA
Current - Off State (Max) 100 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 42500A, 44500A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Clamp On
Case / Package TO-200AC, K-PUK, A-24
Supplier Device Package A-24 (K-Puk)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1607916-VS-ST1280C04K0
Ultra Librarian 3D Model Ultra Librarian VS-ST1280C04K0 CAD Model

Description

N

You May Also Be Interested in

IXYS
SCR 1.2KV 79A TO268AA
Need more? Email Us
Vishay
SCR 1.6KV 2000A B-PUK
Need more? Email Us
Vishay
SCR 1.2KV 79A TO247AD
Lowest to $1.8152
Bourns Inc.
THYRISTOR 160V 100A DO-214AA
Lowest to $0.8732
Infineon Technologies
Thyristor Modules 1600V 900A DUAL
Lowest to $173.1344
Littelfuse Inc.
SCR 600V 800MA COMPAK
Need more? Email Us
Vishay
SCR 600V 2220A TO200AB
Need more? Email Us
Littelfuse Inc.
SCR 400V 8A TO251
Lowest to $0.1456
STMicroelectronics
TRIAC SENS GATE 800V 12A D2PAK
Lowest to $1.0187

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess